EN
  • EN
  • DE

09692827821

Part No 09692827821
Manufacturer HARTING
Catalog D - Sub, D - Shaped Connectors - Contacts
Description D SUB MIXED MA 20 A SHORT CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power
Contact Type Male Pin
Contact Form Machined
Wire Gauge 12-14 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 7.87µin (0.200µm)
Termination Finish Gold
Termination Finish Thickness 7.87µin (0.200µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1623262-09692827821
Ultra Librarian 3D Model Ultra Librarian 09692827821 CAD Model

Description

N

You May Also Be Interested in

Amphenol FCI
DSUB POWER CONTACT / Contact PIN Solder Cup ST Cable Mount 8AWG
Need more? Email Us
TE Connectivity
CONTACT PIN 20AWG SIZE 20 PWR
Lowest to $1.3354
TE Connectivity
CONN D-SUB SOCKET 24-28AWG CRIMP
Lowest to $0.3362
HARTING
D SUB MIXED MA SOLDER CRIMP COAX
Need more? Email Us
HARTING
CONN DSUB SCK 28AWG CRIMP 500PCS / D-Sub Contact Female Socket Palladium-Nickel 24-28 AWG Crimp Stamped
Lowest to $0.2111
HARTING
D SUB MIXED FE 20A_SHORT_S4 SOLD
Need more? Email Us
Amphenol
CONN D-SUB PIN 20-24AWG CRIMP
Need more? Email Us
HARTING
DSUB FE-CR-KON- AWG20-24 AFS3;L1
Need more? Email Us
HARTING
D SUB MIXED MA S CRIMP COAX 75 H
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess