EN
  • EN
  • DE

G125-1020005

Part No G125-1020005
Manufacturer Harwin Inc.
Catalog Rectangular Connector Contacts
Description CONN PIN 28-32AWG CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 28-32 AWG
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1627950-G125-1020005
Ultra Librarian 3D Model Ultra Librarian G125-1020005 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
PIN CONTACT, WIRE TO WIRE
Need more? Email Us
TE Connectivity
CONN SPLIT PIN 18-24AWG CRMP TIN
Need more? Email Us
TE Connectivity
CONN SOCKET 20-24AWG CRIMP GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 28-30AWG CRIMP GOLD
Need more? Email Us
Anderson Power Products, Inc.
4.0MM AUXILIARY SOCKET
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 26-30AWG CRIMP TIN
Need more? Email Us
Harwin Inc.
CONN SOCKET CRIMP GOLD
Need more? Email Us
TE Connectivity
CONN SOCKET 16-18AWG CRIMP TIN
Need more? Email Us
Anderson Power Products, Inc.
LOWER AUX. PIN CNT. 14/18 AWG
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess