EN
  • EN
  • DE

G125-MC20605L4-0150L

Part No G125-MC20605L4-0150L
Manufacturer Harwin Inc.
Catalog Rectangular Cable Assemblies
Description 1.25MM M/L 6POS 28AWG 150MM / 6 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.492' (150.00mm, 5.91")
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Harwin Inc.
Series Gecko G125
Package Bag
Product Status Active
Connector Type Plug to Individual Wire Leads
Number of Positions 6
Number of Rows 2
Pitch - Connector 0.049" (1.25mm)
Length 0.492' (150.00mm, 5.91")
Features Latch Lock, Polarizing Key
Color White, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Base Product Number G125-MC2
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 787722-G125-MC20605L4-0150L
Ultra Librarian 3D Model Ultra Librarian G125-MC20605L4-0150L CAD Model

Description

The 787722-G125-MC20605L4-0150L is a rectangular cable assembly from the Gecko G125 series. It features 6 positions and is designed for plug-to-individual wire leads connections.

  • Positions: 6
  • Connection Type: Plug-to-Individual Wire Leads
  • Color: White (individual wires)
  • Locking: Latch Lock, Polarizing Key
  • Length: 0.492' (150.00mm, 5.91")
  • Shielding: Shielded
  • Termination Method: Crimp
  • Packaging: Bag (10 pieces)
  • Pitch: 0.049" (1.25mm)
  • Contact Finish: Gold

You May Also Be Interested in

Samtec Inc.
.100\
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess