EN
  • EN
  • DE

M80-331

Part No M80-331
Manufacturer Harwin Inc.
Catalog Rectangular Connector Contacts
Description CONN PIN SOLDER PCB GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power
Pin or Socket Pin
Contact Termination Solder, PCB
Contact Finish Gold
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634830-M80-331
Ultra Librarian 3D Model Ultra Librarian M80-331 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
2.8MM BLD,SEAL,16AWG,REVREEL
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
28~32 Tin Phosphor bronze Rectangular Connector Contacts RoHS
Lowest to $0.0040
JAE Electronics
CONN SOCKET 0.3-0.35MM2 CRIMP TI
Lowest to $0.0617
TE Connectivity
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
AMP MCP6.3/4.8KCONTACTSWS (LP)
Need more? Email Us
TE Connectivity
MQS BUCHS-KONTAKT
Need more? Email Us
TE Connectivity
250 FASTON,REC.,22-18 AWG,BR
Need more? Email Us
TE Connectivity
Connector Accessory, 0.047in Min
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP GOLD
Lowest to $1.1549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess