EN
  • EN
  • DE

300-73592 TCN20 76.2/38.1-PO-X-BK

Part No 300-73592 TCN20 76.2/38.1-PO-X-BK
Manufacturer HellermannTyton
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1149009-300-73592 TCN20 76.2/38.1-PO-X-BK
Categories Custom Parts
Manufacturer HellermannTyton
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 300-73592 TCN20 76.2/38.1-PO-X-BK CAD Model

Description

The 300-73592 TCN20 76.2/38.1-PO-X-BK is a cable marker manufactured by HellermannTyton. These markers are designed for identifying cables, wires, and tubing in a variety of applications. The 'TCN20' likely refers to a specific series or type of marker within HellermannTyton's product line, and '76.2/38.1' probably indicates the dimensions suitable for a range of cable diameters. The 'PO' likely refers to Polyolefin material, 'X' is potentially a color code, and 'BK' stands for Black.

Applications

  • Electrical wiring: Identifying wires in electrical panels and equipment.
  • Network cabling: Labeling network cables for easy identification.
  • Telecommunications: Marking cables in telecommunications infrastructure.
  • Automotive wiring: Identifying wires in automotive electrical systems.
  • Industrial automation: Labeling cables in industrial control systems.

Features

  • Durable material: Made from high-quality Polyolefin (PO) material for long-lasting performance.
  • Easy to install: Designed for quick and easy installation.
  • Clear marking: Provides clear and permanent identification of cables.
  • Various sizes available: Suitable for a wide range of cable diameters.
  • Black color: Allows for easy visibility against light-colored cables.

Benefits

  • Improved cable management: Simplifies cable organization and maintenance.
  • Reduced troubleshooting time: Enables quick identification of cables, minimizing downtime.
  • Enhanced safety: Prevents accidental disconnection of cables.
  • Professional appearance: Provides a clean and organized look to cable installations.
  • Long-lasting performance: Withstands harsh environments and maintains clear markings.

Additional Details

The 300-73592 cable marker is typically made from a flexible, durable Polyolefin material that is resistant to abrasion, chemicals, and UV radiation. The dimensions '76.2/38.1' likely refer to the length and width of the marker, or the range of cable diameters that the marker can accommodate. HellermannTyton cable markers are available in various colors, sizes, and materials to suit different applications. They can be printed with custom text, numbers, or symbols using a thermal transfer printer or other marking methods. It is important to consult the HellermannTyton datasheet for the specific material properties, dimensions, and printing recommendations for the 300-73592 TCN20 76.2/38.1-PO-X-BK part number to ensure proper application and performance.

You May Also Be Interested in

Matsuo
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess