EN
  • EN
  • DE
  • IT

HLMP-Q105

Part No HLMP-Q105
Manufacturer Hewlett Packard
Catalog OEM Souring
Description Hewlett Packard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1465248-HLMP-Q105
Manufacturer Hewlett Packard
Package Bulk
Product Status Active
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 200mcd
Lens Style Round with Domed Top
Lens Size 1.78mm Dia
Voltage - Forward (Vf) (Typ) 1.8V
Current - Test 20mA
Viewing Angle 28°
Mounting Type Through Hole, Axial
Wavelength - Dominant 637nm
Wavelength - Peak 645nm
Grade -
Package / Case Axial, Flat Leads
Supplier Device Package Axial
Size / Dimension 2.09mm L x 2.21mm W
Height (Max) 2.92mm
Ultra Librarian 3D Model Ultra Librarian HLMP-Q105 CAD Model

Description

The HLMP-Q105 is a specialized LED product manufactured by Hewlett Packard, which is known for its innovation and quality in the electronics sector. This component is part of Hewlett Packard's extensive range of optoelectronic devices and is designed for a variety of applications, including but not limited to, indicator lights, backlighting, and signal transmission. The HLMP-Q105 stands out for its high efficiency and reliability, delivering bright, consistent light with low power consumption. This LED is versatile, making it suitable for use in consumer electronics, automotive, signage, and industrial equipment. Its compact size and ease of integration into various circuits make it a popular choice among designers and engineers seeking high-quality lighting solutions. With Hewlett Packard's legacy of excellence, users can expect superior performance and durability from the HLMP-Q105, ensuring a long service life and optimal functionality in their applications.

You May Also Be Interested in

NEC
TFT 8.4" LCD Panel
Need more? Email Us
Murata Electronics North America
Power inductor (SMD type) 1.0 UH 2.7A
Lowest to $0.0930
NEC
Voltage Regulator
Need more? Email Us
Nexperia USA Inc.
P-Channel MOSFET Transistor developed
Need more? Email Us
NEC
DC Power supply
Need more? Email Us
NEC
USB 3.0 Controller chip
Need more? Email Us
Murata Electronics North America
MLCC - SMD/SMT 1 uF 25 VDC 10% 0402 X6S AEC-Q200
Lowest to $0.0123
NDK
IC
Need more? Email Us
NEC
TFT Colo LCD Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess