EN
  • EN
  • DE

JL320A

Part No JL320A
Manufacturer Hewlett Packard
Catalog Switches, Hubs
Description HPE Aruba 2930M 24G POE+ 1-Slot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Switch - Managed
Configuration Fixed + SFP
Number of Ports 24
Copper Ports 24
Copper Type 10/100/1000
Fiber Ports 4
Fiber Type SFP
SFP/XFP Ports 4
SFP/XFP Type SFP
PoE Ports 4
Connector Type RJ45, SFP
Voltage - Input 100 ~ 127VAC, 200 ~ 240VAC
Mounting Type Rack Mount
Temperature Range - Operating 0°C ~ 55°C
Package Retail Package
Supply and Demand Status Shortage
Win Source Part Number 1637482-JL320A
Ultra Librarian 3D Model Ultra Librarian JL320A CAD Model

Description

N

You May Also Be Interested in

Hewlett Packard
HPE Aruba 6300M - switch - 48 po
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
Hewlett Packard
HPE - expansion module - Gigabit
Need more? Email Us
CISCO
CISCO CATALYST C9200L-24T-4X-E
Need more? Email Us
Omron
NETWORK SWITCH-UNMANAGED 5 PORT
Need more? Email Us
Hewlett Packard
HPE Aruba 2930F 24G 4SFP - switc
Need more? Email Us
Omron
NETWORK SWITCH-UNMANAGED 3 PORT
Need more? Email Us
Hewlett Packard
HPE Aruba 2930M 48G POE+ 1-Slot
Need more? Email Us
Moxa
Managed full Gigabit Ethernet sw
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess