EN
  • EN
  • DE

HWS303

Part No HWS303
Manufacturer Hexawave, Inc
Catalog Board Mount AC DC Converters
Description GaAs DC-2.5 GHz SPDT Switch | AC/DC CONVERTER 3V 30W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Manufacturer Hexawave, Inc
Status Obsolete
Type Open Frame
Parts Input Voltage (V) 85 ~ 265 VAC
Voltage - Output 1 3V
Current - Output (Maximum) 6A
Power (W) 30W
Applications ITE (Commercial)
Voltage - Isolation 3kV
Efficiency 79%
Temperature Range - Operating -10°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Style Chassis Mount
Parts Dimension 3.74" L x 1.04" W x 3.23" H (95.0mm x 26.4mm x 82.0mm)
Approvals CE
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1182633-HWS303
Manufacturer Homepage www.hw.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HWS303 CAD Model

Description

The Hexawave, Inc HWS303 is an open frame power supply with chassis mount style.

  • Output: Adjustable
  • Input: DC Input Capable, Universal Input
  • Approvals: CE Approved
  • Application: ITE (Commercial)
  • Voltage Isolation: 3kV
  • Output Voltage: 3V
  • Efficiency: 79%
  • Maximum Current Output: 6A
  • Minimum Load: Not Specified
  • Category: Power Supplies - External/Internal (Off-Board)
  • Lifecycle: Obsolete
  • Operating Temperature: -10°C to 70°C (with derating)
  • Manufacturer's Homepage: www.hw.com.tw
  • Dimensions: 3.74" L x 1.04" W x 3.23" H (95.0mm x 26.4mm x 82.0mm)

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess