EN
  • EN
  • DE
Part No 1361
Manufacturer Heyco Products Corporation
Catalog Bushings, Grommets
Description SR 14A-1 BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Bushings, Grommets
Mfr Heyco Products Corporation
Package Box
Product Status Active
Bushing, Grommet Type Bushing, Strain Relief
For Use With/Related Products HPN, SPT-2
Panel Thickness 0.040" (1.02mm)
Panel Cutout Dimensions Variable Size
Diameter - Inside Variable Size
Material Polyamide (PA66), Nylon 6/6
Color Black
Material Flammability Rating UL94 V-2
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
California Prop 65 Warning Information
Win Source Part Number 538575-1361
Ultra Librarian 3D Model Ultra Librarian 1361 CAD Model

Description

The 538575-1361 is a box of bushings and grommets designed for cable and wire management.

  • Cable Compatibility: HPN, SPT-2
  • Flammability Rating: UL94 V-2
  • Color: Black
  • Quantity: 8,000 pieces
  • Panel Cutout: Variable
  • Material: Polyamide (PA66), Nylon 6/6
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: Heyco Products Corporation

They are compatible with HPN and SPT-2 cables. These bushings and grommets have a UL94 V-2 flammability rating and come in a black color. The package includes 8,000 pieces, making it suitable for large-scale projects. The panel cutout dimensions are variable in size, allowing flexibility in installation. Made of polyamide (PA66) and nylon 6/6, these bushings and grommets offer excellent strain relief and protection. They have an ECCN of EAR99 and are unaffected by REACH regulations. Manufactured by Heyco Products Corporation, this active product comes with a California Prop 65 warning for consumer safety.

You May Also Be Interested in

Panduit Corp
GROMMET EDGE SLOT NAT 1=100' / Cable Accessories Grommet Polyethylene Natural
Lowest to $6.2425
Essentra Components
GROMMET 0.610" ELASTOMER BLACK
Lowest to $0.2920
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $3.3622
Panasonic
Lowest to $41.9819
Essentra Components
BUSHING SPLIT 0.500" NYLON BLACK / Circular - 0.752" (19.10mm) Bushing, Split 0.500" (12.70mm) Black
Need more? Email Us
Panduit Corp
RAISED FLOOR AIR SEALING GROMMET / Circular - 5.000" (127.00mm) Grommet, Raised Floor 4.700" (119.38mm) Navy
Need more? Email Us
Heyco Products Corporation
SB 1500-18 BLACK
Need more? Email Us
Essentra Components
BUSHING SPLIT 0.768" NYLON BLACK
Lowest to $0.1197

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5821 $58.2100
245+ $0.4770 $116.8650
375+ $0.4620 $173.2500
520+ $0.4481 $233.0120
670+ $0.4331 $290.1770
895+ $0.3881 $347.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess