EN
  • EN
  • DE

LM2596HVT-3.3

Part No LM2596HVT-3.3
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069879-LM2596HVT-3.3
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2596HVT-3.3 CAD Model

Description

The LM2596HVT-3.3 is a step-down (buck) switching voltage regulator manufactured by HGSEMI. It's designed to efficiently convert a higher DC input voltage to a lower, fixed 3.3V DC output voltage. The 'HVT' indicates a High Voltage Through-hole package version, signifying a higher input voltage capability and a through-hole mounting style, offering robust mechanical stability.

Applications

  • Microcontroller power supplies (3.3V)
  • FPGA power supplies (3.3V)
  • Logic circuits requiring 3.3V
  • Embedded systems
  • Industrial control systems
  • Point-of-load regulation
  • Battery-powered devices

Features

  • Fixed 3.3V output voltage
  • High voltage input range (HVT version)
  • High efficiency (typically >80%)
  • Internal oscillator with fixed frequency
  • Thermal shutdown protection
  • Current limit protection
  • ON/OFF control input
  • Low standby current
  • Requires few external components
  • Through-hole TO-220 package

Benefits

  • Efficient Power Conversion: High efficiency minimizes power loss and heat generation, enabling cooler operation and longer battery life.
  • Simplified Design: Requires minimal external components, reducing board space and BOM cost.
  • Wide Input Voltage Range: The HVT version provides flexibility in input voltage selection, accommodating a wide range of power sources.
  • Reliable Operation: Built-in protection features (thermal shutdown, current limiting) prevent damage due to over-temperature or over-current conditions, enhancing system reliability.
  • Easy Power Management: The ON/OFF control input allows for convenient power sequencing and power saving during idle periods.
  • Robust Mounting: The through-hole TO-220 package provides a secure and mechanically stable connection to the PCB, suitable for harsh environments.

Additional Details

The LM2596HVT-3.3 operates at a fixed switching frequency (typically around 150 kHz). The output voltage is fixed at 3.3V and is not adjustable. Proper PCB layout is crucial for minimizing noise and ensuring stable operation. Keep the input capacitor close to the input and ground pins of the regulator. A heat sink might be required depending on the input voltage, output current, and ambient temperature. Refer to the device datasheet for specific details regarding component selection (inductor, capacitors) and layout recommendations. The thermal resistance of the TO-220 package must be considered to prevent overheating.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0407 $52.0350
120+ $0.8539 $102.4680
185+ $0.8272 $153.0320
250+ $0.8005 $200.1250
325+ $0.7738 $251.4850
435+ $0.6938 $301.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess