EN
  • EN
  • DE

LM7808S/TR

Part No LM7808S/TR
Manufacturer HGSEMI
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070225-LM7808S/TR
Categories OEM Parts(J-L)
Manufacturer HGSEMI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM7808S/TR CAD Model

Description

The LM7808S/TR is a three-terminal positive voltage regulator manufactured by HGSEMI. It is designed to provide a stable 8V output voltage, stepping down from a higher input voltage. This type of regulator is frequently used in electronic circuits to guarantee a constant voltage supply for components that require 8V.

Applications

  • Microcontroller Power Supplies: Provides a regulated 8V power supply for microcontrollers.
  • Operational Amplifier Power Supplies: Used to provide stable voltage for op-amps.
  • Sensor Power Supplies: Provides a stable 8V for sensors needing a precise voltage.
  • Audio Equipment: Used to regulate voltage in audio amplifiers and other audio circuits.
  • General-Purpose Voltage Regulation: Used in various electronic projects requiring stable voltage regulation.

Features

  • Fixed 8V Output Voltage: Delivers a consistent 8V output.
  • Three-Terminal Configuration: Easy to use with input, output, and ground pins.
  • Internal Thermal Overload Protection: Protects the regulator from overheating.
  • Short-Circuit Current Limiting: Limits the output current during short-circuit conditions.
  • Output Transistor Safe-Area Compensation: Enhances the regulator's reliability.
  • High Ripple Rejection: Filters out ripple voltage from the input.

Benefits

  • Stable 8V Output: Provides a reliable and consistent voltage supply.
  • Easy to Use: Simple three-terminal design facilitates circuit integration.
  • Overload Protection: Enhances reliability and prevents damage due to overheating or short circuits.
  • Cost-Effective: Provides an affordable voltage regulation solution.
  • Wide Input Voltage Range: Can operate with a variety of input voltages.

Additional Details

The LM7808S/TR typically requires a heat sink to dissipate heat efficiently, especially when operating at higher input voltages and output currents. The 'TR' suffix usually indicates that the component is supplied in Tape and Reel packaging. Detailed electrical characteristics, such as input voltage range, output current capability, and thermal resistance, are available in the manufacturer's datasheet. It is commonly available in TO-220 packages and is widely used to supply a stable 8V voltage in various electronic circuits.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1951 $50.7260
625+ $0.1601 $100.0625
970+ $0.1551 $150.4470
1,335+ $0.1501 $200.3835
1,725+ $0.1451 $250.2975
2,310+ $0.1301 $300.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,920 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess