EN
  • EN
  • DE

OMAP1510CGZG1A

Part No OMAP1510CGZG1A
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083141-OMAP1510CGZG1A
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OMAP1510CGZG1A CAD Model

Description

OMAP1510CGZG1A - Texas Instruments Product Overview

The OMAP1510CGZG1A is an advanced integrated processor from Texas Instruments, designed to deliver high-performance multimedia and application processing capabilities for a wide range of portable and handheld devices. This processor is part of the OMAP™ 1 platform, which is renowned for its ability to provide robust mobile computing solutions.

Key Features:

  • Dual-Core Architecture: The OMAP1510CGZG1A features a dual-core architecture that combines an ARM925 core for applications processing and a TMS320C55x DSP core for multimedia processing. This dual-core design ensures efficient handling of both general-purpose tasks and specialized multimedia operations.
  • High-Performance Processing: With its powerful ARM925 core, the OMAP1510CGZG1A is capable of running at speeds up to 150MHz, providing ample power for complex applications and user interfaces.
  • Enhanced Multimedia Support: The integrated TMS320C55x DSP core is optimized for audio and video processing, enabling devices powered by the OMAP1510CGZG1A to support a variety of multimedia formats and features, such as MP3 playback, video streaming, and image processing.
  • Low Power Consumption: Designed with power efficiency in mind, the OMAP1510CGZG1A is ideal for battery-powered devices, offering advanced power management features to extend battery life without compromising performance.
  • Flexible Memory Interface: The processor supports a range of memory options, including SDRAM and Flash memory, providing flexibility in system design and ensuring compatibility with a variety of storage configurations.
  • Integrated Peripherals: A host of on-chip peripherals, such as USB, UART, and GPIOs, are available to simplify system design and reduce the need for additional components.

Applications:

The OMAP1510CGZG1A is tailored for mobile devices that require efficient multitasking and advanced multimedia capabilities. It is particularly well-suited for:

  • Smartphones and PDAs
  • Portable media players
  • Handheld gaming consoles
  • GPS navigation systems
  • Other portable multimedia devices

With its combination of performance, multimedia support, and energy efficiency, the OMAP1510CGZG1A from Texas Instruments represents a versatile and powerful solution for next-generation mobile computing needs.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess