EN
  • EN
  • DE

HA5266DD

Part No HA5266DD
Manufacturer Himax
Catalog HOT - SALES and EOL Components (H - K)
Description Display power management IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Himax
Win Source Part Number 40954-HA5266DD
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HA5266DD CAD Model

Description

The HA5266DD is a common-used electronic component that is designed to offer high performance and reliability. It is manufactured by Himax and is available in a QFN-48 package.

The HA5266DD is a power management integrated circuit (IC) for tablet and mobile integrated TFT-LCD panels. It has a wide input voltage range of 2.5V to 5.5V and a maximum output voltage of 16V. It integrates a boost converter, charge pump, gate pump, Vcom operational amplifier, and reset circuit.

The HA5266DD is a highly efficient power management IC with a typical efficiency of over 90%. It also has a number of features that make it ideal for use in tablet and mobile integrated TFT-LCD panels, such as:

  • Low power consumption
  • Small size and footprint
  • High reliability
  • Easy to use
  • Comprehensive protection features

The HA5266DD is typically used in the following applications:

  • Tablets
  • Smartphones
  • Wearables
  • Industrial displays
  • Automotive displays

Here is a more detailed description of the features and benefits of the HA5266DD:

Wide input voltage range

The HA5266DD has a wide input voltage range of 2.5V to 5.5V, making it suitable for use in a variety of applications. This is especially important for tablet and mobile integrated TFT-LCD panels, which often have to operate from a variety of power sources, such as batteries, AC adapters, and USB ports.

High output voltage

The HA5266DD has a maximum output voltage of 16V, which is sufficient to drive most tablet and mobile integrated TFT-LCD panels. This means that the HA5266DD can be used in a variety of applications without the need for an external voltage regulator.

Integrated boost converter

The HA5266DD integrates a boost converter, which allows it to generate a higher output voltage than its input voltage. This is important for tablet and mobile integrated TFT-LCD panels, which often require a higher voltage than the battery or AC adapter can provide.

Integrated charge pump

The HA5266DD integrates a charge pump, which allows it to generate multiple output voltages from a single input voltage. This is useful for powering different components of a tablet or mobile integrated TFT-LCD panel, such as the display driver and backlight.

Integrated gate pump

The HA5266DD integrates a gate pump, which allows it to drive the gates of MOSFETs with a voltage higher than its supply voltage. This is useful for driving the power MOSFETs in the boost converter, which require a high gate voltage to turn on and off efficiently.

Integrated Vcom operational amplifier

The HA5266DD integrates a Vcom operational amplifier, which is used to generate the Vcom voltage for the TFT-LCD panel. Vcom is the voltage at which the liquid crystal molecules are not twisted, and it is important for achieving good image quality.

Integrated reset circuit

The HA5266DD integrates a reset circuit, which is used to reset the display driver in the event of a fault. This helps to ensure that the display driver is always in a known state, and it can help to prevent problems such as lockups and crashes.

Low power consumption

The HA5266DD is a low power consumption power management IC. This is important for tablet and mobile integrated TFT-LCD panels, which need to operate for long periods of time on a single battery charge.

Small size and footprint

The HA5266DD is available in a QFN-48 package, which is small and has a small footprint. This is important for tablet and mobile integrated TFT-LCD panels, which need to be thin and lightweight.

High reliability

The HA5266DD is a high reliability power management IC. It is manufactured using Himax's advanced manufacturing processes and it is subjected to rigorous testing to ensure that it meets its specifications.

Easy to use

The HA5266DD is easy to use. It has a simple pinout and it can be configured easily using the I2C interface.

Comprehensive protection features

The HA5266DD has a number of comprehensive protection features, such as:

  • Input voltage overload protection
  • Output voltage overvoltage protection
  • Output current short-circuit protection
  • Overtemperature protection

These protection features help to protect the HA5266DD and the system from damage in the event of a fault.

Overall, the HA5266DD is a high performance, reliable, and easy-to-use power management IC for tablet and mobile integrated TFT-LCD panels. It offers a wide range of features

You May Also Be Interested in

Hynix Semiconductor
Lowest to $5.4782
Hynix Semiconductor
Lowest to $12.5133
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $11.4253
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,607 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess