EN
  • EN
  • DE

BM10NB(0.8)-50DS-0.4V

Part No BM10NB(0.8)-50DS-0.4V
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819497-BM10NB(0.8)-50DS-0.4V
Ultra Librarian 3D Model Ultra Librarian BM10NB(0.8)-50DS-0.4V CAD Model

Description

The BM10NB(0.8)-50DS-0.4V is a connector manufactured by Hirose Electric Co Ltd. Similar to the BM10NB(0.8)-40DS-0.4V, this is likely a board-to-board connector from the BM10 series. The (0.8) likely indicates a 0.8mm pitch, '50DS' suggests a double-row configuration with 50 contacts, and '0.4V' potentially refers to the voltage rating.

Applications:

  • Board-to-board connections: Used to create electrical links between two printed circuit boards (PCBs).
  • Mobile devices: Often found connecting components within smartphones, tablets, and other compact electronics.
  • Industrial equipment: Provides reliable connections in industrial control and automation systems.
  • Medical devices: Employed in medical instruments and diagnostic equipment where secure and reliable connections are essential.
  • Automotive electronics: Used for connecting electronic modules in automotive applications.

Features:

  • 0.8mm pitch: Enables high-density connections for space-constrained applications.
  • Double-row configuration: Offers a greater number of contacts within a small area.
  • Surface mount technology (SMT): Designed for efficient and automated assembly onto PCBs.
  • High-reliability contacts: Ensures a stable and consistent electrical connection.
  • Durable construction: Manufactured to withstand demanding environments and mechanical stress.

Benefits:

  • Space optimization: The fine pitch and compact design facilitate high-density board layouts.
  • Dependable connections: Guarantees consistent electrical performance and minimizes signal degradation.
  • Simplified assembly: SMT design streamlines the assembly process and lowers manufacturing expenses.
  • Robust performance: Resistant to vibration, shock, and variations in temperature.
  • Broad applicability: Well-suited for a diverse range of electronic devices and systems.

Additional Details:

Hirose connectors are renowned for their superior quality and dependability. The BM10 series is particularly useful in scenarios where space is limited and a durable connection is paramount. The materials used in the connector, such as the housing material and contact plating, influence its performance and appropriateness for different environmental conditions. Refer to the manufacturer's datasheet for precise specifications including current rating, voltage rating, insulation resistance, contact resistance, and operating temperature range. The datasheet will also detail the compatible mating connector and recommended PCB layout for optimal performance.

You May Also Be Interested in

Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess