EN
  • EN
  • DE

BM14B(0.8)-20DS-0.4V(53)

Part No BM14B(0.8)-20DS-0.4V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 20POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 20
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 0.8mm
Height Above Board 0.031\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1613978-BM14B(0.8)-20DS-0.4V(53)
Ultra Librarian 3D Model Ultra Librarian BM14B(0.8)-20DS-0.4V(53) CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
CONN RCPT 52POS SMD GOLD
Lowest to $22.6391
JAE Electronics
CONN PLUG 120POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN DIFF ARRAY RCP 84P SMD GOLD
Need more? Email Us
Amphenol
CONN HDR 9POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 140POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 280POS SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 200POS SMD GOLD
Need more? Email Us
Panasonic
CONN HDR 20POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 180P SMD GOLD
Lowest to $39.1394

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess