EN
  • EN
  • DE

BM15FR0.8-22DS-0.35V(53)

Part No BM15FR0.8-22DS-0.35V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 22POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Outer Shroud Contacts
Number of Positions 22
Pitch 0.014" (0.35mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 0.8mm
Height Above Board 0.031\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1507717-BM15FR0.8-22DS-0.35V(53)
Ultra Librarian 3D Model Ultra Librarian BM15FR0.8-22DS-0.35V(53) CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN DIFF ARRAY PLUG 296POS SMD
Need more? Email Us
Samtec Inc.
CONN SELF-MATE 100P R/A SMD GOLD
Need more? Email Us
Samtec Inc.
CONN RCPT 52POS SMD GOLD
Lowest to $22.6391
Amphenol
CONN RCPT 9POS SMD GOLD
Need more? Email Us
Amphenol
CONN HDR 9POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 280POS SMD GOLD 2PCS
Need more? Email Us
TE Connectivity
CONN RCPT 140POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 160P SMD GOLD
Lowest to $23.5589
Panasonic
CONN HDR 20POS SMD GOLD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess