The BM23PF0.8-24DP-0.35V(43) is a connector manufactured by Hirose Electric Co. Ltd. It's a low-profile, board-to-board connector designed for high-density mounting in compact electronic devices. The connector features a fine pitch and a robust design to ensure reliable electrical connection in demanding applications.
Applications
- Smartphones
- Tablets
- Digital cameras
- Wearable devices
- Other compact electronic devices
Features
- Low profile: Minimizes the height of the connector, enabling slim device designs.
- Fine pitch: Allows for high-density mounting on the PCB.
- Robust design: Ensures reliable electrical connection in harsh environments.
- Multiple contact points: Provides redundant contact for enhanced reliability.
- Surface mount technology (SMT): Facilitates automated assembly.
Benefits
- Space saving: Enables smaller and more compact product designs.
- High density: Allows for more components to be mounted on the PCB.
- Reliable connection: Ensures stable electrical performance in demanding applications.
- Easy assembly: SMT compatibility simplifies the manufacturing process.
Additional Details
The BM23PF0.8-24DP-0.35V(43) connector is characterized by its 0.8mm pitch and a stacking height of 0.35mm. It has 24 pins. The "DP" likely refers to a dual-row pin configuration. The connector is designed to withstand vibrations and shocks commonly encountered in portable electronic devices. The contact material and plating are chosen to provide low contact resistance and high corrosion resistance. The datasheet provides detailed mechanical dimensions, electrical characteristics, and soldering recommendations. Proper alignment and soldering techniques are essential to ensure a reliable connection. The connector is often used to connect LCD panels, camera modules, and other internal components in mobile devices.