EN
  • EN
  • DE

BNC(75)-BLR-PC-12G

Part No BNC(75)-BLR-PC-12G
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN BNC RCPT R/A 75 OHM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsCoaxial Connectors (RF)Coaxial Connector (RF) Assemblies
Mfr Hirose Electric Co Ltd
Packaging Bag
Part Status Active
Connector Style BNC
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 75 Ohms
Mounting Type Panel Mount, Through Hole, Right Angle
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Bayonet Lock
Frequency - Max 12 GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Beryllium Copper
Includes 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Body Material Zinc Alloy
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Syndiotactic Polystyrene (SPS)
Operating Temperature -40°C ~ 85°C
Mating Cycles 5000
Base Product Number BNC(75)
Ultra Librarian 3D Model Ultra Librarian BNC(75)-BLR-PC-12G CAD Model

Description

BNC(75)-BLR-PC-12G from Hirose Electric Co Ltd is a coaxial connector assembly intended for RF and high-frequency interconnect applications where dependable signal transfer and mechanical familiarity are important. In practical designs, parts in this category are commonly evaluated for broadcast video, instrumentation, telecom, test equipment, and other 75-ohm signal paths, but engineers should confirm exact suitability against the official Hirose datasheet before design-in. The value of this product is its fit within professional coaxial connectivity platforms that prioritize serviceability, installation efficiency, and consistent mating performance. For new designs, procurement teams should pay attention to product lifecycle and regulatory documentation early in the sourcing process. The current lifecycle status provided here is unknown, so supply continuity should be verified directly with the manufacturer or authorized channels. RoHS compliance information is also not available in the input data; engineering and compliance teams should obtain the latest manufacturer declaration before release to production.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN COAX SWITCH RCPT STR 50OHM
Lowest to $0.6722
Murata Electronics North America
LSC
Lowest to $1.3456
Molex, LLC
FAKRA STR PCB 50 OHM BLUE / Connector
Lowest to $4.1772
Murata Electronics North America
COAX CONN
Lowest to $0.2153
Huber+Suhner, Inc.
82_MMBX-50-0-14/111_NH / MMBX Connector Jack, Female Socket 50Ohm Through Hole Solder
Lowest to $73.8796
Radiall USA, Inc.
MCX F STR SMT TR500 / Connector
Need more? Email Us
TE Connectivity
RBD-75-S-00CS2930 / Connector
Need more? Email Us
TE Connectivity
CONN UMCC JACK STR 50OHM SMD / U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder
Lowest to $0.1545
Radiall USA, Inc.
SSMC M RA BHD PCB / SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1739 $55.5651
20+ $5.0658 $101.3160
31+ $4.9075 $152.1325
43+ $4.7492 $204.2156
55+ $4.5909 $252.4995
73+ $4.1159 $300.4607
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,448 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess