EN
  • EN
  • DE

DF11-32DP-2DSA(08)

Part No DF11-32DP-2DSA(08)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HEADER VERT 32POS 2MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features Connector Header Through Hole 32 position 0.079" (2.00mm)
Manufacturer Hirose Electric Co Ltd
Series DF11
Package Bulk
Operating Temperature Range -30°C ~ 85°C
Mounting Through Hole
Family Name DF11
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 543-0531-6-08, DF11-32DP-2DSA(08)-ND, H125956
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916908-DF11-32DP-2DSA(08)
Ultra Librarian 3D Model Ultra Librarian DF11-32DP-2DSA(08) CAD Model

Description

The DF11-32DP-2DSA(08) is a 32-pin dual-row crimp style connector manufactured by Hirose Electric Co. Ltd. It's part of the DF11 series, known for its high reliability and ease of use in wire-to-board connections.

Applications:

  • Internal wiring in electronic devices.
  • Signal and power connections on printed circuit boards (PCBs).
  • Interconnections in industrial equipment.
  • Data and communication lines.
  • Medical equipment.

Features:

  • 32 pins in a dual-row configuration.
  • Crimp style termination for secure wire connections.
  • 2mm pitch for compact design.
  • Positive locking mechanism for reliable mating.
  • RoHS compliant.
  • Durable construction for long-term performance.

Benefits:

  • Secure and reliable connections.
  • Easy and efficient wire termination.
  • Compact design saves space on PCBs.
  • Prevents accidental disconnection.
  • Environmentally friendly.
  • Suitable for a variety of applications.

Additional Details:

The DF11 series connectors offer a user-friendly design with a clear locking mechanism that provides tactile feedback upon proper mating. The crimp style termination allows for quick and efficient assembly using standard crimping tools. The 2mm pitch provides a good balance between density and ease of handling. The DF11-32DP-2DSA(08) is designed for wire-to-board connections, providing a secure and reliable interface between wires and PCBs. The materials used in the connector are selected for their durability and resistance to environmental factors, ensuring long-term performance.

Overall, this connector offers a reliable and cost-effective solution for wire-to-board connections in a wide range of electronic applications.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6020 $51.1700
205+ $0.4940 $101.2700
315+ $0.4785 $150.7275
435+ $0.4631 $201.4485
560+ $0.4477 $250.7120
750+ $0.4014 $301.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess