EN
  • EN
  • DE

DF11C-8DP-2V(57)

Part No DF11C-8DP-2V(57)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HEADER SMD 8POS 2MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features Connector Header Surface Mount 8 position 0.079" (2.00mm)
Manufacturer Hirose Electric Co Ltd
Series DF11
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Family Name DF11C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -DF11C-8DP-2V(57)CT, *DF11C-8DP-2V(57)CT-ND, 543-0684-7-57, H124550CT, *DF11C-8DP-2V(57), -DF11C-8DP-2V(57), -DF11C-8DP-2V(57)-ND, *DF11C-8DP-2V(57)-ND, H124550TR, DF11C-8DP-2V(57)-ND, H124550DKR, -DF11C-8DP-2V(57)DKR, *DF11C-8DP-2V(57)DKR-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916917-DF11C-8DP-2V(57)
Ultra Librarian 3D Model Ultra Librarian DF11C-8DP-2V(57) CAD Model

Description

The DF11C-8DP-2V(57) is a 8-position, double-row crimp style connector from the DF11 series manufactured by Hirose Electric Co Ltd. These connectors provide a reliable and compact solution for board-to-wire connections.

Applications

  • Factory automation equipment
  • Robotics
  • Medical devices
  • Testing and measurement equipment
  • Telecommunications equipment

Features

  • Compact Design: Space-saving design for high-density mounting.
  • Double-Row Configuration: Provides increased contact density.
  • Crimp Termination: Offers secure and reliable wire termination.
  • Polarization Feature: Prevents mismating.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • 2mm Pitch: Standard 2mm pitch allows for easy integration.

Benefits

  • Reliable Connection: Ensures a stable and secure electrical connection, minimizing signal loss and downtime.
  • Space Saving: Compact design optimizes board space utilization.
  • Easy Termination: Crimp termination allows for quick and efficient assembly.
  • Durable: Robust construction ensures long-term reliability in demanding environments.
  • Versatile: Suitable for a wide range of applications.

Specifications

The DF11C-8DP-2V(57) connector has a current rating of 2A AC/DC and a voltage rating of 250V AC/DC. It has an insulation resistance of 1000 MΩ minimum and a contact resistance of 20 mΩ maximum. The operating temperature range is -55°C to +85°C. It's made of a UL94V-0 flame-retardant material, ensuring safety and reliability. The mating part is DF11 series.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2393 $51.8288
38+ $2.6579 $101.0002
59+ $2.5749 $151.9191
81+ $2.4918 $201.8358
104+ $2.4088 $250.5152
139+ $2.1596 $300.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess