EN
  • EN
  • DE

KNH10C104DA20TS

Part No KNH10C104DA20TS
Manufacturer AVX Corp/Kyocera Corp
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC 0.1UF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer AVX Corp/Kyocera Corp
Packaging Reel - TR
Status Active
Type Low Pass
Technology LC
Current 2A
Values C = 0.1μF
ESD Protection No
Temperature Range - Operating -40°C to 85°C
Applications General Purpose
Voltage Rating 10V
Mounting SMD (SMT)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height 0.016" (0.41mm)
Win Source Part Number 1050821-KNH10C104DA20TS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KNH10C104DA20TS CAD Model

Description

The KNH10C104DA20TS is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. MLCCs are widely used in electronic circuits for decoupling, bypassing, filtering, and energy storage. The KNH series is known for its high capacitance and stability over a wide range of temperatures.

Applications

  • Decoupling Capacitors: Used near integrated circuits to provide a local source of power and reduce noise.
  • Bypass Capacitors: Placed in parallel with power supplies to shunt high-frequency noise to ground.
  • Filtering: Integrated into filter circuits to remove unwanted frequency components from signals.
  • Timing Circuits: Employed in oscillators and timing circuits to set the frequency of operation.
  • Energy Storage: Used in circuits where energy storage is required, such as in power supplies and energy harvesting systems.

Features

  • High Capacitance: Offers a high capacitance value, suitable for a variety of applications.
  • Small Size: Compact design allows for high-density placement on circuit boards.
  • Stable Performance: Exhibits stable capacitance and low ESR (Equivalent Series Resistance) over temperature.
  • High Voltage Rating: Can withstand high voltages, making it suitable for high-power applications.
  • Low ESR and ESL: Provides low energy loss and reduced parasitic inductance.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Noise Reduction: Effectively reduces noise and voltage ripple in electronic circuits.
  • Improved Circuit Stability: Enhances the stability and reliability of electronic systems.
  • Space Saving: Allows for miniaturization of electronic devices due to its small size.
  • Long Lifespan: Offers a long operational life with minimal degradation in performance.
  • Cost-Effective: Provides a cost-effective solution for various capacitor applications.

Additional Details

The KNH10C104DA20TS capacitor features a ceramic dielectric material, which contributes to its high stability and low losses. The specific capacitance value, voltage rating, and temperature coefficient are key parameters that define its performance characteristics. The DA20TS designation typically refers to the case size and termination style. MLCCs like the KNH10C104DA20TS are manufactured using precise layering and sintering processes to achieve high capacitance values in a small form factor. Proper handling and soldering techniques are essential to ensure the long-term reliability of these components in electronic assemblies. The capacitor's stable performance over temperature makes it suitable for use in a wide range of operating conditions, from consumer electronics to industrial equipment.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess