EN
  • EN
  • DE

DF17B(2.0)-20DP-0.5V(57)

Part No DF17B(2.0)-20DP-0.5V(57)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN HDR 20POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Outer Shroud Contacts
Number of Positions 20
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 5mm, 6mm
Height Above Board 0.169\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1613390-DF17B(2.0)-20DP-0.5V(57)
Ultra Librarian 3D Model Ultra Librarian DF17B(2.0)-20DP-0.5V(57) CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
MIRROR MEZZ PRO 15PX11R 2.5MM
Lowest to $83.5821
Samtec Inc.
CONN SOCKET 20POS SMD GOLD
Lowest to $5.8209
Hirose Electric Co Ltd
CONN RCPT 10POS SMD GOLD
Lowest to $0.3784
TE Connectivity
CONN DIFF ARRAY PLUG 200POS SMD
Need more? Email Us
Molex, LLC
CONN PLUG 24POS SMD GOLD
Lowest to $1.3098
Samtec Inc.
CONN SELF-MATE 20POS SMD GOLD
Lowest to $3.8418
Panasonic
CONN SOCKET 60POS SMD GOLD
Lowest to $2.6195
Samtec Inc.
0.50 MM MICRO BLADE & BEAM ULTRA
Lowest to $6.0101
Molex, LLC
CONN RCPT 16POS SMD GOLD
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess