EN
  • EN
  • DE

DF1B-2S-2.5R

Part No DF1B-2S-2.5R
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN RCPT HSG 2POS 2.50MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000893-DF1B-2S-2.5R
Win Source Part Number Cross
Manufacturer Hirose Electric Co Ltd
Category Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series DF1B
Package Bulk
Operating Temperature -35°C ~ 85°C
Mounting Type Free Hanging (In-Line)
Base Product Number DF1B
Product Status Active
Ultra Librarian 3D Model Ultra Librarian DF1B-2S-2.5R CAD Model

Description

The DF1B-2S-2.5R is a rectangular connector manufactured by Hirose Electric Co Ltd. It's part of the DF1B series, designed for reliable wire-to-board connections in various electronic applications. This connector features a compact design and a secure locking mechanism, making it suitable for environments where vibration and shock are concerns.

Applications:

  • Consumer Electronics: Used extensively in devices like TVs, audio systems, and home appliances to ensure stable signal and power connections.
  • Industrial Control Systems: Integrated into industrial automation equipment and control panels, providing robust connections for sensors, actuators, and other components.
  • Telecommunications Equipment: Employed in communication devices and infrastructure to maintain reliable signal transmission.
  • Automotive Electronics: Found in various automotive applications, including infotainment systems and engine control units, ensuring dependable connections in harsh environments.
  • Medical Equipment: Utilized in medical devices where reliable and secure connections are critical for accurate and safe operation.

Features:

  • Compact Design: Allows for high-density mounting, maximizing space utilization on the PCB.
  • Secure Locking Mechanism: Provides a reliable connection that resists accidental disconnection due to vibration or shock.
  • Wire-to-Board Connection: Specifically designed for connecting wires to printed circuit boards.
  • Durable Materials: Constructed from high-quality materials that offer excellent electrical conductivity and resistance to environmental factors.
  • Easy Assembly: Designed for easy and quick installation, reducing manufacturing time and costs.

Benefits:

  • Increased Reliability: Ensures a stable and secure connection, minimizing the risk of signal loss or intermittent failures.
  • Space Optimization: The compact design allows for more efficient use of board space, enabling smaller and more densely populated devices.
  • Reduced Installation Time: The easy assembly design simplifies the manufacturing process, saving time and labor costs.
  • Long-Lasting Performance: Resistant to vibration, shock, and environmental factors, ensuring reliable operation in demanding conditions.
  • Versatile Use: Suitable for a wide range of applications, from consumer electronics to industrial automation.

Additional Details:

The DF1B-2S-2.5R connector typically has a pitch of 2.5mm. It is designed to accommodate various wire gauges and may incorporate polarization features to prevent incorrect mating. The housing material is typically a high-temperature thermoplastic, making it suitable for soldering processes. The "2S" in the part number usually indicates a 2-position connector.

You May Also Be Interested in

Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
47018-4001 Molex I/O Connectors SRL ATA HOST RECT SMT datasheet, inventory, & pricing.
Lowest to $1.7463
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
02-06-5130 Molex Pin & Socket Connectors F CRIMP TERM 24-30A REEL OF 20000 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0540 $50.2200
2,260+ $0.0443 $100.1180
3,500+ $0.0429 $150.1500
4,820+ $0.0415 $200.0300
6,235+ $0.0401 $250.0235
8,335+ $0.0360 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess