EN
  • EN
  • DE

DF20G-20DP-1V(56)

Part No DF20G-20DP-1V(56)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONN HEADER SMD 20POS 1MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001560-DF20G-20DP-1V(56)
Win Source Part Number Cross
Manufacturer Hirose Electric Co Ltd
Category Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.039" (1.00mm)
Number of Positions 20
Termination Solder
Ultra Librarian 3D Model Ultra Librarian DF20G-20DP-1V(56) CAD Model

Description

The DF20G-20DP-1V(56) is a 20-position double-row crimp connector manufactured by Hirose Electric Co Ltd. This is part of the DF20 series known for its robust design and secure locking mechanism, making it suitable for demanding applications requiring reliable connections. The 'G' likely denotes a specific material or feature enhancement. It has 1mm pitch between contacts and a voltage rating of 125V AC/DC. It is often used for wire-to-board connections.

Applications

  • Robotics: Used for connecting sensors, actuators, and control systems in robots.
  • Industrial Equipment: Employed in manufacturing machinery, control panels, and automation systems.
  • Medical Devices: Found in diagnostic and therapeutic equipment where reliable connections are critical.
  • Automotive: Utilized in automotive electronics for connecting various modules and sensors.
  • Aerospace: Used in aerospace applications where high reliability and vibration resistance are required.

Features

  • Secure Locking Mechanism: Prevents accidental disconnection, ensuring stable electrical connections in demanding environments.
  • Double-Row Configuration: Provides a high density of connections in a compact footprint, maximizing board space utilization.
  • Crimp Termination: Offers a robust and reliable connection between the wire and the connector.
  • Polarization Feature: Prevents mismating, ensuring correct insertion and preventing damage to the connector and connected devices.
  • High Current Capacity: Capable of handling relatively high current loads for its size.

Benefits

  • Reliable Connection: The secure locking mechanism ensures a stable and dependable electrical connection, reducing the risk of signal interruption.
  • Space Saving: Its compact size allows for efficient use of board space, making it ideal for miniaturized electronic devices.
  • Easy Assembly: Designed for easy and quick assembly, reducing manufacturing time and costs.
  • Prevents Mismating: The polarization feature eliminates the risk of incorrect insertion, protecting the connector and connected devices from damage.
  • Robust Design: The DF20 series is known for its durability and ability to withstand harsh environments.

Additional Details

The DF20G-20DP-1V(56) connector features a current rating of 2A per contact. Its operating temperature range is typically from -55°C to +105°C. The housing material is usually made of a high-performance plastic, and the contacts are made of copper alloy with tin plating or gold plating for optimal conductivity and corrosion resistance. It is designed for crimp termination, ensuring a gas-tight and reliable connection. The (56) may refer to a specific manufacturing date code or packaging information.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess