EN
  • EN
  • DE

DF30FC-44DP-0.4V(58)

Part No DF30FC-44DP-0.4V(58)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors
Description CONNECTOR / Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr Hirose Electric Co Ltd
Package Bag
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1055355-DF30FC-44DP-0.4V(58)
Ultra Librarian 3D Model Ultra Librarian DF30FC-44DP-0.4V(58) CAD Model

Description

The DF30FC-44DP-0.4V(58) is a 44-pin board-to-board connector manufactured by Hirose Electric Co. Ltd. It is part of the DF30 series, characterized by its fine pitch and high-density design, suitable for compact electronic devices requiring reliable board-to-board connections. The 0.4mm pitch allows for significant space savings. The '(58)' at the end of the part number likely refers to specific packaging or manufacturing details.

Applications:

  • Smartphones: Connects the main board to display modules and other components.
  • Tablets: Used for board-to-board connections within the device, such as connecting the CPU board to the display.
  • Digital Cameras: Provides connection between the image sensor and processing board.
  • Wearable Devices: Connects the main circuit board to smaller PCBs, like those used for sensors or displays in smartwatches and fitness trackers.
  • Portable Medical Devices: Used where space is at a premium and reliable connections are crucial, such as in glucose monitors or portable ECG devices.

Features:

  • 0.4mm Pitch: Enables high-density mounting, saving valuable board space.
  • Board-to-Board Connection: Specifically designed for connecting two PCBs in parallel or stacked configurations.
  • SMT (Surface Mount Technology): Suitable for automated assembly processes.
  • High Pin Count: 44 pins provide a large number of connections for power and signal transmission.
  • Shielded Design: Offers improved EMI (Electromagnetic Interference) protection for signal integrity.

Benefits:

  • Space Efficiency: The ultra-fine 0.4mm pitch allows for significant space savings, making it ideal for miniaturized electronic devices.
  • High Signal Integrity: The shielded design and precise contact structure ensure excellent signal transmission characteristics, even at high frequencies.
  • Reliable Connection: Provides a secure and stable connection, which is critical for the reliable operation of sensitive electronic devices.
  • Automated Assembly: SMT compatibility simplifies the manufacturing process and reduces assembly costs.
  • EMI Protection: The shielding minimizes electromagnetic interference, ensuring clean signal transmission in noisy environments.

Additional Details:

The DF30FC-44DP-0.4V(58) connector is part of Hirose's DF30 series, known for its ultra-fine pitch and reliable performance in compact board-to-board applications. The 0.4mm pitch demands precision in manufacturing and assembly. The connector is designed for reflow soldering, a common SMT assembly technique. Proper handling and soldering techniques are crucial to ensure a reliable connection. The DF30 series is often used in applications where high-density, low-profile, and reliable board-to-board connections are essential.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess