EN
  • EN
  • DE

DF36-25P-0.4SD(51)

Part No DF36-25P-0.4SD(51)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN PLUG 25POS SOLDER 42-46AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Type Outer Shroud Contact
Number of Positions 25
Pitch 0.016" (0.40mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Holder
Cable Termination Solder
Wire Type Discrete
Wire Gauge 42-46 AWG
Contact Finish Gold
Color Natural
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1627808-DF36-25P-0.4SD(51)
Ultra Librarian 3D Model Ultra Librarian DF36-25P-0.4SD(51) CAD Model

Description

DF36-25P-0.4SD(51) from Hirose Electric Co Ltd is a fine-pitch rectangular plug connector designed for compact wire-to-board and miniature interconnect applications where space saving and reliable mating are important. As a free-hanging, in-line connector with 25 positions, 0.40 mm pitch, solder cable termination, and latch holder fastening, it is suited to densely packed portable electronics, compact control assemblies, display modules, and other precision interconnect designs using discrete wire in the 42–46 AWG range. The gold contact finish supports stable signal connection in low-profile, high-density assemblies. From a sourcing perspective, this part is currently associated with limited supply and an unknown lifecycle status, so engineers should assess long-term availability before locking it into new programs. RoHS compliance information is not available in the provided data. Because this component falls under connectors and interconnects commonly used in regulated markets, designers should confirm current RoHS and related material declarations directly with Hirose or authorized documentation.

You May Also Be Interested in

TE Connectivity
CONN PLUG 3POS IDC GOLD
Need more? Email Us
3M
CONN RCPT 30P IDC 26-28AWG GOLD
Need more? Email Us
3M
CONN RCPT 40P IDC 26-28AWG GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN JUNCT 2POS POKE-IN 18-24AWG
Need more? Email Us
TE Connectivity
RITS CONN.SOCKET ASSY 4P RED
Need more? Email Us
TE Connectivity
CONN RCPT 3POS IDC 26-30AWG TIN
Lowest to $1.7168
TE Connectivity
CONN PLUG 8POS IDC GOLD
Lowest to $10.8672
Omron
CONN PLUG 4POS IDC
Need more? Email Us
3M
CONN RCPT 50P IDC 26-28AWG GOLD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8164 $53.0660
150+ $0.6698 $100.4700
235+ $0.6489 $152.4915
320+ $0.6280 $200.9600
415+ $0.6070 $251.9050
555+ $0.5443 $302.0865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,888 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess