EN
  • EN
  • DE

DF37CJ-24DS-0.4V(53)

Part No DF37CJ-24DS-0.4V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 24POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 24
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 1.23mm
Height Above Board 0.037\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614005-DF37CJ-24DS-0.4V(53)
Ultra Librarian 3D Model Ultra Librarian DF37CJ-24DS-0.4V(53) CAD Model

Description

DF37CJ-24DS-0.4V(53) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies where space, height, and signal interconnect density matter. As part of the rectangular board-to-board connector category, it is well suited for portable devices, industrial control modules, embedded computing boards, communication equipment, and other multilayer PCB designs that require reliable stacking connections in a low-profile footprint. Engineers typically select this type of connector for dense layouts, repeatable mating performance, and support for slim product architectures. Based on the provided data, this part is supplied in tape and reel packaging for automated surface-mount assembly, which supports efficient volume production. Lifecycle status is currently listed as unknown, while supply and demand status indicates shortage, so sourcing teams should confirm current availability early in the design cycle. RoHS compliance information is not available from the provided specifications; engineers should verify environmental compliance, including RoHS and REACH status, through official Hirose documentation or manufacturer-authorized sources before release to production.

You May Also Be Interested in

Molex, LLC
CONN RCPT 16POS SMD GOLD
Lowest to $0.7277
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.8583
Hirose Electric Co Ltd
CONN RCPT 10POS SMD GOLD
Lowest to $0.3784
TE Connectivity
CONN RCPT 100POS SMD GOLD
Need more? Email Us
Molex, LLC
CONN PLUG 24POS SMD GOLD
Lowest to $1.3098
Molex, LLC
MIRROR MEZZ PRO 15PX11R 2.5MM
Lowest to $83.5821
Samtec Inc.
CONN SELF-MATE 20POS SMD GOLD
Lowest to $3.8418
Amphenol
CONN HDR 11POS SMD GOLD
Need more? Email Us
Samtec Inc.
0.50 MM MICRO BLADE & BEAM ULTRA
Lowest to $6.0101

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess