EN
  • EN
  • DE

DF37NC(1.5)-30DS-0.4V(53)

Part No DF37NC(1.5)-30DS-0.4V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 30POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 30
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Mated Stacking Heights 1.5mm
Height Above Board 0.059\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1507891-DF37NC(1.5)-30DS-0.4V(53)
Ultra Librarian 3D Model Ultra Librarian DF37NC(1.5)-30DS-0.4V(53) CAD Model

Description

DF37NC(1.5)-30DS-0.4V(53) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies where vertical space and reliable interconnect density are critical. With a 0.40 mm pitch, 30 positions, dual-row layout, surface-mount termination, and 1.5 mm mated stacking height, it is well suited for mobile devices, industrial control modules, medical electronics, embedded systems, and other space-constrained PCB designs. Engineers typically select this connector family for compact signal routing, stable board stacking, and proven connector performance in dense architectures. Based on the provided market data, supply conditions indicate a shortage, so sourcing strategy should be considered early for new and existing builds. Lifecycle status is currently listed as unknown, which increases planning uncertainty and makes manufacturer verification advisable before long-term design commitment. RoHS compliance information is not available in the provided specifications, so environmental compliance should be confirmed directly through the official Hirose datasheet, declaration, or manufacturer support documentation.

You May Also Be Interested in

Molex, LLC
CONN PLUG 16POS SMD GOLD
Lowest to $0.5821
Samtec Inc.
CONN HDR 80POS SMD GOLD
Lowest to $11.3508
Amphenol
CONN RCPT 40POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.5672
Molex, LLC
0.8 BT BTB H0.75 8P REC.
Lowest to $0.8732
TE Connectivity
CONN RCPT 100POS SMD GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
BOARD TO BOARD
Lowest to $17.4627
Hirose Electric Co Ltd
CONN RCPT 10POS SMD GOLD
Lowest to $0.3784
Panasonic
CONN SOCKET 60POS SMD GOLD
Lowest to $2.6195

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6773 $50.7975
180+ $0.5557 $100.0260
280+ $0.5384 $150.7520
385+ $0.5210 $200.5850
500+ $0.5036 $251.8000
665+ $0.4515 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,203 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess