EN
  • EN
  • DE

DF37NC(1.5)-24DS-0.4V(53)

Part No DF37NC(1.5)-24DS-0.4V(53)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 24POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 24
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Contact Finish Thickness 2.00µin (0.051µm)
Mated Stacking Heights 1.5mm
Height Above Board 0.059\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1507890-DF37NC(1.5)-24DS-0.4V(53)
Ultra Librarian 3D Model Ultra Librarian DF37NC(1.5)-24DS-0.4V(53) CAD Model

Description

DF37NC(1.5)-24DS-0.4V(53) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies where low profile and reliable interconnection are critical. As part of the Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine category, it is well suited for portable devices, industrial control modules, embedded systems, display assemblies, and other space-constrained PCB stacking designs. Engineers typically choose this series for dense layouts, 0.40 mm pitch interconnect requirements, and consistent mating performance in surface-mount production. Based on the supplied data, this part is currently associated with a shortage condition, so procurement teams should plan for lead-time risk and validate supply early in the design cycle. Lifecycle status is listed as unknown, which means long-term design decisions should be confirmed against current manufacturer information. RoHS compliance information is not available from the provided specifications, so engineers should verify environmental compliance directly through official Hirose documentation before release to production.

You May Also Be Interested in

Samtec Inc.
0.50 MM MICRO BLADE & BEAM ULTRA
Lowest to $6.0101
AVX Corp/Kyocera Corp
BOARD TO BOARD
Lowest to $17.4627
Panasonic
CONN SOCKET 60POS SMD GOLD
Lowest to $2.6195
Molex, LLC
MIRROR MEZZ PRO 15PX11R 2.5MM
Lowest to $83.5821
Amphenol
CONN HDR 11POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN SOCKET 20POS SMD GOLD
Lowest to $5.8209
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.8583
Samtec Inc.
CONN HDR 80POS SMD GOLD
Lowest to $11.3508
Molex, LLC
0.175 BTB QUAD ROW REC EMBSTP PK
Lowest to $1.3098

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1896 $53.5320
105+ $0.9761 $102.4905
160+ $0.9456 $151.2960
220+ $0.9151 $201.3220
285+ $0.8846 $252.1110
380+ $0.7931 $301.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess