EN
  • EN
  • DE

DF37NC(1.5)-40DS-0.4V(51)

Part No DF37NC(1.5)-40DS-0.4V(51)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 40POS 0.4MM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 40
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Contact Finish Thickness 1.97µin (0.050µm)
Mated Stacking Heights 1.5mm
Height Above Board 0.059\
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1507892-DF37NC(1.5)-40DS-0.4V(51)
Ultra Librarian 3D Model Ultra Librarian DF37NC(1.5)-40DS-0.4V(51) CAD Model

Description

DF37NC(1.5)-40DS-0.4V(51) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies that need reliable interconnect density in limited PCB space. With a 0.40 mm pitch, 40 positions, dual-row layout, surface-mount termination, and 1.5 mm mated stacking height, it is well suited for portable devices, embedded modules, industrial controls, communication hardware, and other space-constrained designs. Engineers typically select this connector family when low-profile stacking, stable contact performance, and precise board alignment are important. Based on the provided supply and demand status, market availability appears normal, supporting ongoing procurement planning. Lifecycle status is currently listed as unknown, so design teams should confirm current manufacturer status before committing to long-term programs. RoHS compliance information is not available in the provided data. Because this is a modern board-to-board connector category commonly used in global electronics, engineers should verify RoHS and any REACH declarations directly from Hirose documentation before release to production.

You May Also Be Interested in

Amphenol
CONN HDR 9POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN DIFF ARRAY PLG 84P SMD GOLD
Need more? Email Us
TE Connectivity
CONN DIFF ARRAY RCP 84P SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 160P SMD GOLD
Lowest to $23.5589
JAE Electronics
CONN PLUG 120POS R/A SMD GOLD
Lowest to $56.1910
Amphenol
CONN RCPT 9POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 140POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 100POS SMD GOLD
Need more? Email Us
Samtec Inc.
CONN HD ARRAY PLUG 40P SMD GOLD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess