EN
  • EN
  • DE

S-1137A31-U5T1U

Part No S-1137A31-U5T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.1V 300MA SOT89-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-1137
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.1V
Voltage Dropout (Max) 0.31V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 65 µA
PSRR 70dB (1kHz)
Control Features Enable, Soft Start
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-89-5/6
Supplier Device Package SOT-89-5
Base Product Number S-1137
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1248657-S-1137A31-U5T1U
Ultra Librarian 3D Model Ultra Librarian S-1137A31-U5T1U CAD Model

Description

The S-1137A31-U5T1U is a voltage detector IC manufactured by ABLIC U.S.A. Inc. Voltage detectors are crucial components that monitor voltage levels in electronic circuits and trigger specific actions when the voltage deviates from a preset threshold. This particular model is designed to offer high accuracy and low power consumption, making it suitable for various applications requiring precise voltage monitoring.

Applications:

  • Microcontroller Reset Circuits: Resets the microcontroller if the voltage falls below a certain level to prevent malfunction.
  • Power Failure Detection: Detects power failures and triggers appropriate actions like data saving or system shutdown.
  • Battery Monitoring: Monitors battery voltage in portable devices to prevent deep discharge and prolong battery life.
  • Overvoltage Protection Circuits: Protects circuits from damage due to overvoltage conditions.
  • Voltage Regulation Systems: Improves the stability and reliability of voltage regulation systems.

Features:

  • High-Precision Voltage Detection: Ensures accurate voltage detection with minimal tolerance.
  • Ultra-Low Current Consumption: Minimizes power usage for extended battery life in portable devices.
  • Compact Package Size: Small form factor allows for integration into compact electronic devices.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation around the threshold voltage.
  • Wide Operating Temperature Range: Functions reliably under a broad range of temperature conditions.

Benefits:

  • Improved System Reliability: Prevents system errors by reliably detecting and responding to voltage drops.
  • Extended Battery Life: Optimizes battery performance due to low power consumption.
  • Compact Designs: Facilitates the design of smaller electronic devices due to the small package size.
  • Stable Performance: Provides stable and consistent performance with its built-in hysteresis.
  • Broad Applicability: Suitable for diverse voltage monitoring applications across various electronic systems.

The S-1137A31-U5T1U has a detection voltage of 3.1V. This specific detection level is critical for applications requiring precise voltage monitoring at this threshold. Its high accuracy and low power consumption make it a valuable component in ensuring stable and reliable operation of various electronic systems. Detailed technical specifications can be found in the product's datasheet.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess