EN
  • EN
  • DE

DF40C-100DS-0.4V(58)

Part No DF40C-100DS-0.4V(58)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 100POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Connector Type Receptacle, Center Strip Contacts
Number of Positions 100
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Mated Stacking Heights 1.5mm, 3mm
Height Above Board 0.057\
Ultra Librarian 3D Model Ultra Librarian DF40C-100DS-0.4V(58) CAD Model

Description

DF40C-100DS-0.4V(58) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies where space savings, signal density, and reliable interconnect performance are important. With 100 positions in a 2-row, 0.40 mm pitch format and surface-mount termination, it is well suited for portable devices, industrial control modules, embedded computing boards, display assemblies, and other high-density PCB stacking applications. Engineers typically choose this connector family when they need low-profile interconnection between parallel boards while maintaining precision alignment and compact mechanical packaging. Based on the provided product status, this part is listed as Active, which is generally favorable for ongoing design use. However, lifecycle monitoring is still recommended as supply conditions can change over time. RoHS compliance information is not available in the provided data, so designers and compliance teams should confirm the latest environmental status directly through the official datasheet, manufacturer documentation, or authorized sourcing channels before release to production.

You May Also Be Interested in

Amphenol
CONN HDR 11POS SMD GOLD
Need more? Email Us
Molex, LLC
0.8 BT BTB H0.75 8P REC.
Lowest to $0.8732
Amphenol
CONN RCPT 40POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN DIFF ARRAY PLUG 200POS SMD
Need more? Email Us
Molex, LLC
CONN PLUG 50POS SMD GOLD
Lowest to $2.0374
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $4.8023
Hirose Electric Co Ltd
CONN HDR 15POS SMD GOLD
Need more? Email Us
Panasonic
CONN SOCKET 60POS SMD GOLD
Lowest to $2.6195
Samtec Inc.
CONN ARRAY RCPT 100POS SMD GOLD
Lowest to $26.1941

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4740 $51.5900
85+ $1.2095 $102.8075
130+ $1.1717 $152.3210
180+ $1.1339 $204.1020
230+ $1.0961 $252.1030
310+ $0.9827 $304.6370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess