EN
  • EN
  • DE

DF40C-34DS-0.4V(58)

Part No DF40C-34DS-0.4V(58)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Description CONN RCPT 34POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Center Strip Contacts
Number of Positions 34
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting Type Surface Mount
Contact Finish Gold
Mated Stacking Heights 1.5mm
Height Above Board 0.057\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1614024-DF40C-34DS-0.4V(58)
Ultra Librarian 3D Model Ultra Librarian DF40C-34DS-0.4V(58) CAD Model

Description

DF40C-34DS-0.4V(58) from Hirose Electric Co Ltd is a fine-pitch board-to-board mezzanine receptacle designed for compact electronic assemblies where profile, signal density, and reliable interconnection are critical. As a 34-position, 2-row surface-mount connector with 0.40 mm pitch and 1.5 mm mated stacking height, it is well suited for mobile devices, wearable products, industrial control modules, embedded computing boards, and other space-constrained designs. Engineers typically choose this series for high-density PCB stacking in applications that require low board height and stable mating performance. Based on the provided data, the current lifecycle status is unknown, while supply-and-demand status is listed as shortage, so procurement teams should plan for sourcing risk and confirm long-term availability before locking it into new designs. RoHS compliance information is not available from the provided specifications, so environmental compliance should be verified directly through official Hirose documentation or manufacturer-authorized sources before production release.

You May Also Be Interested in

Molex, LLC
0.8 BT BTB H0.75 8P REC.
Lowest to $0.8732
Hirose Electric Co Ltd
BTOB CONNECTOR, 4MM STACK HT, 0.
Lowest to $1.5556
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $4.8023
Panasonic
CONN SOCKET 60POS SMD GOLD
Lowest to $2.6195
Samtec Inc.
CONN SELF-MATE 40POS SMD GOLD
Lowest to $7.5672
Samtec Inc.
CONN RCPT 40POS SMD GOLD
Lowest to $5.8209
Amphenol
CONN RCPT 40POS SMD GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 14POS SMD GOLD
Lowest to $0.5530
Samtec Inc.
CONN ARRAY RCPT 100POS SMD GOLD
Lowest to $26.1941

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6040 $56.1400
80+ $1.3161 $105.2880
120+ $1.2750 $153.0000
165+ $1.2338 $203.5770
210+ $1.1927 $250.4670
285+ $1.0693 $304.7505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess