EN
  • EN
  • DE

FH12-16S-0.5SV(78)

Part No FH12-16S-0.5SV(78)
Manufacturer Hirose Electric Co Ltd
Catalog FFC, FPC (FlatFlexible) Connectors
Description 0.5mm/1.0mm Pitch FPC/FFC Connectors, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011905-FH12-16S-0.5SV(78)
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH12-16S-0.5SV(78) CAD Model

Description

The FH12-16S-0.5SV(78) is a 0.5mm pitch Flexible Flat Cable/Flexible Printed Circuit (FFC/FPC) connector manufactured by Hirose Electric Co. Ltd. It's a surface mount connector with a single-action lock for easy and secure cable insertion and retention. This connector is designed for compact electronic devices requiring reliable interconnections in tight spaces.

Applications:

  • Smartphones and mobile devices: Connecting displays, cameras, and other internal components.
  • Laptop computers: Interconnecting the motherboard with the display, keyboard, and touchpad.
  • Digital cameras and camcorders: Connecting the image sensor, display, and control circuits.
  • Printers and scanners: Linking the print head, scanning unit, and control board.
  • Automotive navigation systems: Connecting the display, touch screen, and navigation module.

Features:

  • 0.5mm Pitch: Allows for high-density mounting and miniaturization.
  • Single-Action Lock: Simplifies cable insertion and provides secure retention.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Low Profile Design: Minimizes the overall height of the connection.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Space Saving: The fine pitch and low profile contribute to a compact design.
  • Easy Operation: The single-action lock simplifies assembly and maintenance.
  • Reliable Connection: Ensures secure and stable signal transmission.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Automated Assembly: Compatible with automated assembly processes for increased efficiency.

Additional Details:

The FH12-16S-0.5SV(78) connector has 16 contacts and is designed for FFC/FPC cables with a thickness of approximately 0.3mm. The connector's housing is made of high-temperature plastic, allowing it to withstand reflow soldering processes. The contacts are typically gold-plated to ensure good conductivity and corrosion resistance. The operating temperature range is usually specified from -40°C to +85°C. The connector is designed for a voltage rating of 50V and a current rating of 0.5A per contact. Hirose provides detailed specifications and application notes for this connector, including recommended PCB footprints and soldering profiles.

You May Also Be Interested in

Amphenol
CONN FFC/FPC RCPT HSG 9POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Need more? Email Us
Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5955
TE Connectivity
019 HOUSING FFC RCPT 100CL SR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess