EN
  • EN
  • DE

FH19-17S-0.5SH(49)

Part No FH19-17S-0.5SH(49)
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972700-FH19-17S-0.5SH(49)
Categories OEM Parts(F-I)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FH19-17S-0.5SH(49) CAD Model

Description

The FH19-17S-0.5SH(49) is a Flat Flexible Cable (FFC) / Flat Printed Circuit (FPC) connector manufactured by Hirose Electric Co. Ltd. It is designed for connecting FFC/FPC cables to printed circuit boards (PCBs) in a variety of electronic devices.

Applications

  • LCD Displays: Connecting LCD panels to main boards in laptops, monitors, and TVs.
  • Printers and Scanners: Interconnecting print heads, scanners, and control boards.
  • Digital Cameras: Connecting image sensors and display screens to the main processing unit.
  • Mobile Phones: Connecting displays, cameras, and other internal components.
  • Automotive Electronics: Connecting sensors, displays, and control units in automotive systems.

Features

  • Surface Mount Design: Allows for automated assembly and compact circuit design.
  • Zero Insertion Force (ZIF): Enables easy and reliable cable insertion and removal without damaging the cable.
  • Fine Pitch: Provides high-density connectivity for space-constrained applications.
  • Robust Construction: Designed for reliable performance in demanding environments.
  • Halogen-Free: Environmentally friendly, adhering to environmental standards.

Benefits

  • Easy Cable Connection: ZIF mechanism simplifies cable insertion and removal.
  • High-Density Connectivity: Fine pitch allows for more connections in a smaller area.
  • Reliable Performance: Robust construction ensures stable connection even under vibration and shock.
  • Automated Assembly: Surface mount design facilitates automated assembly processes.
  • Environmentally Friendly: Halogen-free materials reduce environmental impact.

Specifications

While specific specifications may vary, typical parameters for the FH19-17S-0.5SH(49) FFC/FPC connector include:

  • Number of Contacts: 17
  • Pitch: 0.5mm
  • Mounting Type: Surface Mount
  • Actuator Type: Top Contact
  • Material: Housing Material: Typically high-temperature resistant plastic.
  • Operating Temperature: Typically -40°C to +85°C.
  • Durability: Typically 30 cycles

For detailed specifications, refer to the manufacturer's datasheet.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess