EN
  • EN
  • DE

FH19C-9S-0.5SH(20)

Part No FH19C-9S-0.5SH(20)
Manufacturer Hirose Electric Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823305-FH19C-9S-0.5SH(20)
Ultra Librarian 3D Model Ultra Librarian FH19C-9S-0.5SH(20) CAD Model

Description

The FH19C-9S-0.5SH(20) is a Flat Flexible Cable (FFC) connector manufactured by Hirose Electric Co., Ltd. This connector is designed for high-density, space-saving connections of FFC/FPC cables with a 0.5mm pitch. It is well-suited for a broad spectrum of electronic applications where compact dimensions and secure, reliable connections are paramount.

Applications:

  • Portable electronic devices
  • LCD displays
  • Digital cameras
  • Optical drives
  • Medical equipment

Features:

  • 0.5mm Pitch: Allows for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Facilitates efficient and automated assembly processes.
  • Top Contact: Provides a simple and reliable cable insertion method.
  • Flip Lock Actuator: Ensures secure cable retention and prevents accidental disconnection.
  • Compact Design: Minimizes space requirements on the circuit board.

Benefits:

  • Reduced PCB Footprint: The compact size optimizes space utilization in densely populated electronic devices.
  • Enhanced Assembly Efficiency: SMT compatibility streamlines the manufacturing process.
  • Dependable Connection: The flip lock mechanism guarantees a robust and stable electrical connection.
  • Improved Product Reliability: High-quality materials and construction ensure long-term performance.

Additional Details:

The FH19C-9S-0.5SH(20) connector features 9 contacts and is designed to accommodate FFC/FPC cables with a 0.5mm pitch. The flip lock actuator provides a distinct tactile feedback, confirming secure cable insertion. The connector is constructed from high-performance materials, ensuring durability and resistance to environmental factors. This connector is RoHS compliant, meeting environmental regulations for hazardous substances. The Hirose FH series connectors are widely recognized for their superior quality and reliability in diverse electronic applications requiring compact and dependable connectivity solutions.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess