EN
  • EN
  • DE

FH26-51S-0.3SHW

Part No FH26-51S-0.3SHW
Manufacturer Hirose Electric Co Ltd
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843311-FH26-51S-0.3SHW
Ultra Librarian 3D Model Ultra Librarian FH26-51S-0.3SHW CAD Model

Description

The FH26-51S-0.3SHW is a Flat Flexible Cable (FFC) connector manufactured by Hirose Electric Co. Ltd. This connector is characterized by its ultra-compact design, high reliability, and ease of use, making it suitable for a wide range of applications requiring secure and space-saving connections. It features a 0.3mm pitch, 51 contacts, and a surface mount termination style. The SHW designation typically refers to specific packaging or material characteristics.

Applications:

  • Mobile Phones: Used for connecting displays, cameras, and other internal components.
  • Digital Cameras: Employed for connecting LCD screens, image sensors, and control panels.
  • Laptop Computers: Integrated for connecting LCD panels, touchpads, and internal peripherals.
  • Tablets: Used for connecting displays, cameras, and other internal components.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other compact electronic devices.

Features:

  • Ultra-Compact Design: Allows for high-density mounting and space savings on printed circuit boards (PCBs).
  • 0.3mm Pitch: Enables a large number of contacts in a small area, facilitating miniaturization.
  • 51 Contacts: Provides a high number of signal lines for complex interconnections.
  • Surface Mount Termination: Simplifies assembly and enables automated manufacturing processes.
  • High Reliability: Ensures secure and stable connections, even in demanding environments.
  • Easy to Use: Features a user-friendly design for quick and efficient cable insertion and removal.

Benefits:

  • Space Savings: Ultra-compact design maximizes board space utilization in miniaturized devices.
  • High-Density Connections: 0.3mm pitch allows for a large number of signal lines in a small footprint.
  • Simplified Assembly: Surface mount termination streamlines the manufacturing process.
  • Reliable Performance: Ensures secure and stable connections for optimal device operation.
  • Efficient Maintenance: User-friendly design simplifies cable replacement and maintenance procedures.

Additional Details:

The FH26-51S-0.3SHW connector is designed to accommodate Flat Flexible Cables (FFCs) with a thickness of approximately 0.3mm. It typically features a robust locking mechanism to prevent accidental disconnection. The materials used in the connector are selected for their high durability and resistance to environmental factors such as temperature and humidity.

The FH26 series from Hirose is a popular choice for applications requiring high-density, reliable, and space-saving FFC connections. Its ultra-compact design and user-friendly features make it an ideal solution for modern electronic devices where miniaturization and performance are critical.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3004 $51.0680
410+ $0.2465 $101.0650
630+ $0.2388 $150.4440
870+ $0.2311 $201.0570
1,120+ $0.2234 $250.2080
1,500+ $0.2003 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,873 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess