EN
  • EN
  • DE

FX15SC-41S-0.5SH

Part No FX15SC-41S-0.5SH
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description CONN MULTI-PURP RCPT 41P R/A SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 41 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series FX15
Package Reel - TR
Mounting Surface Mount, Right Angle
Family Name FX15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -FX15SC-41S-0.5SH-ND, *FX15SC-41S-0.5SHCT-ND, H124663CT, -FX15SC-41S-0.5SHCT, *FX15SC-41S-0.5SHDKR-ND, FX15SC-41S-0.5SH-ND, *FX15SC-41S-0.5SH-ND, H124663DKR, H124663TR, -FX15SC-41S-0.5SHDKR, 575-2310-2-00, *FX15SC-41S-0.5SH, -FX15SC-41S-0.5SH
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872447-FX15SC-41S-0.5SH
Ultra Librarian 3D Model Ultra Librarian FX15SC-41S-0.5SH CAD Model

Description

The Hirose Electric Co Ltd FX15SC-41S-0.5SH connector is a 41 position multi-purpose receptacle connector suitable for surface mount, right angle mounting.

  • Positions: 41
  • Mounting: Surface mount, right angle
  • Series: FX15
  • Voltage Rating: 50V
  • Packaging: Reel
  • Quantity per Package: 1000 pcs
  • Insulation Material: Liquid crystal polymer (LCP)
  • Halogen-Free: Yes
  • Housing Color: Gray
  • Current Rating: 0.5A
  • Suitable for: FFC, FPC (Flat Flexible) connectors
  • Locking Feature: Flip lock and backlock
  • Suitable for Cable End Type: Tabbed connections
  • Estimated Production Lead Time: 25 weeks

You May Also Be Interested in

Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $3.2320
Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Amphenol
CONN QSFP+ CAGE W/HSINK PRESS RA
Need more? Email Us
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X2 PRESS-FIT R/A
Lowest to $13.7162
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
Molex, LLC
29 Position SAS Receptacle Connector Press-Fit Through Hole
Need more? Email Us
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8609 $51.6540
145+ $0.7064 $102.4280
220+ $0.6843 $150.5460
305+ $0.6622 $201.9710
395+ $0.6401 $252.8395
525+ $0.5739 $301.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess