EN
  • EN
  • DE

FX2B-52PA-1.27DS(71)

Part No FX2B-52PA-1.27DS(71)
Manufacturer Hirose Electric Co Ltd
Catalog D - Shaped Connectors - Centronics
Description CONN HEADER R/A 52POS 1.27MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Connector Style Center Strip Contacts
Connector Type Plug
Number of Positions 52
Number of Rows 2
Mounting Type Through Hole, Right Angle
Termination Solder
Type Board to Board
Contact Finish Gold
Contact Finish Thickness 7.87µin (0.200µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1614204-FX2B-52PA-1.27DS(71)
Ultra Librarian 3D Model Ultra Librarian FX2B-52PA-1.27DS(71) CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RECEPT VERT 32POS 1.27MM
Lowest to $2.4132
Amphenol FCI
CONN SCA-2 RCPT 40POS VERT SLDR
Need more? Email Us
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Lowest to $21.9111
TE Connectivity
CONN PLUG 64POS R/A SOLDER
Lowest to $22.5190
TE Connectivity
50 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
3M
CONN RCPT 20POS SMD SOLDER
Need more? Email Us
TE Connectivity
RCPT ASSY,50PO,SHLD,A/PIN,CHAM
Lowest to $13.5086
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
3M
3M Mini D Ribbon (MDR) Connectors
Lowest to $28.6787

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess