EN
  • EN
  • DE

GS2-112S11-2.54DSA

Part No GS2-112S11-2.54DSA
Manufacturer Hirose Electric Co Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061185-GS2-112S11-2.54DSA
Categories OEM Parts(F-I)
Manufacturer Hirose Electric Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GS2-112S11-2.54DSA CAD Model

Description

The GS2-112S11-2.54DSA is a connector manufactured by Hirose Electric Co. Ltd. It is part of the GS2 series, known for its reliable and compact design, commonly used for board-to-board or board-to-cable connections in various electronic devices.

Applications

  • Industrial Equipment: Used in control systems, automation equipment, and other industrial applications requiring robust and reliable connections.
  • Consumer Electronics: Found in devices like computers, peripherals, and audio-visual equipment for internal connections.
  • Telecommunications: Employed in networking equipment, routers, and communication devices.
  • Medical Devices: Utilized in medical equipment requiring secure and dependable connections.
  • Automotive Electronics: Incorporated into automotive systems for connecting various electronic modules.

Features

  • Compact Design: Small footprint allows for high-density mounting on PCBs.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.
  • Durable Construction: Built with high-quality materials to withstand mechanical stress and environmental factors.
  • Secure Mating: Provides a reliable and stable connection to prevent signal interruptions.
  • 2.54mm Pitch: Standard pitch size ensures compatibility with various PCB layouts.

Benefits

  • Space Saving: Compact design allows for efficient use of PCB space.
  • Automated Assembly: SMT compatibility reduces assembly costs and improves production efficiency.
  • Reliable Performance: Durable construction ensures long-term reliability and minimizes downtime.
  • Secure Connection: Prevents signal loss and ensures stable operation of connected devices.
  • Versatile Application: Suitable for a wide range of applications due to its compact size and robust performance.

Additional Details

The GS2-112S11-2.54DSA connector typically features 12 contacts, arranged in a single row. The 2.54mm pitch conforms to industry standards for easy integration into existing designs. The connector body is usually made of high-temperature plastic suitable for reflow soldering processes. The contacts are typically gold-plated to ensure low contact resistance and prevent corrosion. This connector is designed for surface mounting, making it compatible with automated assembly lines. Mating force and unmating force are carefully controlled to ensure a secure and reliable connection without being too difficult to handle. The operating temperature range is usually broad enough to accommodate various environmental conditions encountered in industrial and consumer applications. Ensure proper PCB footprint design for optimal soldering and mechanical strength.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess