EN
  • EN
  • DE

GT17HN-4DP-2DS(A)

Part No GT17HN-4DP-2DS(A)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connector Assemblies
Description CONN AUTO LAN PLUG 4POS SLD R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Plug
Connector Type Automotive LAN Connector
Number of Positions 4
Mounting Type Through Hole, Right Angle
Termination Solder
Features Board Guide, Flange, Shielded
Contact Finish Tin
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1611554-GT17HN-4DP-2DS(A)
Ultra Librarian 3D Model Ultra Librarian GT17HN-4DP-2DS(A) CAD Model

Description

N

You May Also Be Interested in

Pulse
IC CHIP
Need more? Email Us
Pulse
CONN SFP RCPT 20POS SLD R/A SMD
Need more? Email Us
TE Connectivity
Other Automotive Connector Acces
Need more? Email Us
TE Connectivity
Automotive Connectors 12POS MQS
Need more? Email Us
Pulse
CONN SFP+ 2X1 CAGE EMI W/O L.PS
Need more? Email Us
TE Connectivity
Combination Line Connector, 18 C
Need more? Email Us
Pulse
CONN SFP+ RCP W/CAGE 2X4 160P RA
Need more? Email Us
Pulse
COON SFP 1X1 CAGE THT
Need more? Email Us
TE Connectivity
Automotive Connectors SKT 22-20
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess