EN
  • EN
  • DE

GT17HR-4P-2H

Part No GT17HR-4P-2H
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description CONN AUTO LAN PLUG 4P SLD RA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 4 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series GT17
Package Reel - TR
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -GT17HR-4P-2H-ND, *GT17HR-4P-2HCT-ND, 767-0146-1-00, -GT17HR-4P-2HCT, H124747TR, *GT17HR-4P-2H-ND, H124747CT, H124747DKR, *GT17HR-4P-2H, GT17HR-4P-2H-ND, -GT17HR-4P-2HDKR, *GT17HR-4P-2HDKR-ND, -GT17HR-4P-2H
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873046-GT17HR-4P-2H
Ultra Librarian 3D Model Ultra Librarian GT17HR-4P-2H CAD Model

Description

The GT17HR-4P-2H is a 4 position automotive LAN connector plug connector manufactured by Hirose Electric Co Ltd. The supply and demand status of this component is currently limited.

  • Positions: 4
  • Application: Automotive LAN
  • Mounting: Surface Mount, Right-Angle
  • Package: Reel - TR
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Amphenol
SLIMSAS VT X8 30U AU OUT 4.2 12G
Need more? Email Us
Amphenol
CONN SFP CAGE 1X4 PRESS-FIT R/A
Lowest to $9.3941
TE Connectivity
CONN SFP+ CAGE 1X6 PRESS-FIT R/A
Lowest to $15.7807
Amphenol
CONN SFP RCPT 20POS SLD R/A SMD
Lowest to $2.3963
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 41P R/A SMD
Lowest to $4.6150
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Amphenol
SLIMSAS VT X8 30U AU OUT 2.2 24G
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 21P R/A SMD
Lowest to $1.8639
TE Connectivity
CONN QSFP+ CAGE PRESS-FIT R/A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6372 $58.1952
39+ $2.9844 $116.3916
60+ $2.8912 $173.4720
83+ $2.7979 $232.2257
107+ $2.7047 $289.4029
143+ $2.4248 $346.7464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess