EN
  • EN
  • DE

GT8-2428SC(70)

Part No GT8-2428SC(70)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connector Contacts
Description CONN SOCKET 24-28AWG CRIMP TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 24-28 AWG
Contact Finish Tin
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1611594-GT8-2428SC(70)
Ultra Librarian 3D Model Ultra Librarian GT8-2428SC(70) CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SOCKET 14-20AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONN SOCKET 20-24AWG CRIMP GOLD
Lowest to $0.7872
JAE Electronics
CONN SOCKET 0.3-0.35MM2 CRIMP TI
Lowest to $0.0617
TE Connectivity
250 FASTON,REC.,22-18 AWG,BR
Need more? Email Us
Harwin Inc.
CONN PIN 18-20AWG CRIMP GOLD
Lowest to $1.4120
TE Connectivity
CONN TAB 17-20AWG CRIMP TIN
Lowest to $0.2620
TE Connectivity
MOD-5 REC.CONTACT
Need more? Email Us
TE Connectivity
CONN PIN 10AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
AMP MCP6.3/4.8KCONTACTSWS (LP)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess