EN
  • EN
  • DE

HNC-2.5S-C-A(02)

Part No HNC-2.5S-C-A(02)
Manufacturer Hirose Electric Co Ltd
Catalog Rectangular Connector Contacts
Description CONN SOCKET 22-26AWG CRIMP GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Finish Gold
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1628090-HNC-2.5S-C-A(02)
Ultra Librarian 3D Model Ultra Librarian HNC-2.5S-C-A(02) CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN 6AWG CRIMP SILVER
Need more? Email Us
TE Connectivity
CONN PIN 14-20AWG CRIMP TIN
Lowest to $0.6701
TE Connectivity
CONN SOCKET 20-24AWG CRIMP TIN
Need more? Email Us
JAE Electronics
CONN SOCKET 22-26AWG CRIMP TIN
Lowest to $0.0874
Harwin Inc.
CONN PIN 18-20AWG CRIMP GOLD
Lowest to $1.4120
Harwin Inc.
CONN PIN CRIMP GOLD
Need more? Email Us
Molex, LLC
MX150 RCPT 0.3 GOLD M3 B WIND SL
Need more? Email Us
TE Connectivity
CONN TAB 15-18AWG CRIMP GOLD
Lowest to $0.8471
TE Connectivity
CONN PIN 14-20AWG CRIMP GOLD
Lowest to $3.9668

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess