EN
  • EN
  • DE

HR22-12TPD-20SC(73)

Part No HR22-12TPD-20SC(73)
Manufacturer Hirose Electric Co Ltd
Catalog Circular Connectors - Housings
Description CONN PLG HSG FMALE 20POS INLINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000498-HR22-12TPD-20SC(73)
Manufacturer Hirose Electric Co Ltd
Category Connectors, Interconnects- Circular Connectors -Circular Connector Housings
Series HR22
Package Bulk
Type For Female Sockets
Operating Temperature -25°C ~ 85°C
Mounting Type Free Hanging (In-Line)
Base Product Number HR22
Ultra Librarian 3D Model Ultra Librarian HR22-12TPD-20SC(73) CAD Model

Description

The HR22-12TPD-20SC(73) is a circular connector housing manufactured by Hirose Electric Co. Ltd. It is designed to provide a secure and reliable connection for cable-to-cable or cable-to-panel applications. This housing is part of the HR22 series, known for its robust construction and ease of use in harsh environments.

Applications:

  • Industrial Equipment: Used in control systems, robotics, and automation equipment where secure and reliable connections are essential.
  • Medical Devices: Employed in medical instruments and equipment requiring durable and safe connections.
  • Telecommunications: Utilized in communication devices and infrastructure for signal and power transmission.
  • Aerospace: Incorporated into avionics and aerospace systems for critical connection points.
  • Military Applications: Used in military communication and electronic systems, where reliability and durability are paramount.

Features:

  • Durable Construction: Made from high-quality materials to withstand harsh environmental conditions.
  • Secure Locking Mechanism: Features a reliable locking mechanism to prevent accidental disconnection.
  • Environmental Protection: Designed to provide protection against dust, water, and other contaminants.
  • Easy Assembly: Facilitates quick and easy assembly of connectors and cables.
  • Compact Design: Offers a compact form factor for space-constrained applications.

Benefits:

  • Reliable Connection: Ensures a stable and secure connection, minimizing signal loss and downtime.
  • Enhanced Durability: Provides excellent resistance to mechanical stress and environmental factors.
  • Improved Safety: Protects against electrical hazards and environmental contaminants.
  • Simplified Installation: Reduces assembly time and costs with user-friendly design.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.

Additional Details:

The HR22-12TPD-20SC(73) housing is designed for use with size 20 contacts. It features a 12-position arrangement, allowing for multiple signal or power connections. The housing material is typically a high-strength plastic or metal alloy, providing excellent durability. It is designed to meet various industry standards for electrical and mechanical performance. The locking mechanism ensures a secure connection even under vibration or mechanical stress. The housing also provides environmental protection, safeguarding the contacts and connections from moisture and dust. This connector housing is an ideal choice for applications requiring a robust, reliable, and environmentally protected connection solution.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT HSG MALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 16POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG FMALE 7POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us
JAE Electronics
CONN PLG HSG FMAL 10PS INLINE RA
Lowest to $49.8485
Phoenix Contact
CONN INSERT SHELL PANEL MNT
Need more? Email Us
Phoenix Contact
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0817 $64.3268
7+ $15.0639 $105.4473
11+ $14.5550 $160.1050
15+ $13.5372 $203.0580
20+ $13.0283 $260.5660
24+ $12.5193 $300.4632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess