EN
  • EN
  • DE

IX40G-A-10S-CV(7.0)

Part No IX40G-A-10S-CV(7.0)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description CONN MULTI-PURP PLUG 10P SLD STR / 10 Position Multi-Purpose Plug Connector Solder Free Hanging (In-Line)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Mfr Hirose Electric Co Ltd
Series ix Industrial™
Package Tray
Product Status Active
Connector Style Plug
Connector Type Multi-Purpose
Number of Positions 10
Mounting Type Free Hanging (In-Line)
Termination Solder
Features -
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Base Product Number IX40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1354819-IX40G-A-10S-CV(7.0)
Ultra Librarian 3D Model Ultra Librarian IX40G-A-10S-CV(7.0) CAD Model

Description

The Hirose Electric Co Ltd IX40G-A-10S-CV(7.0) is a pluggable connector assembly that belongs to the ix Industrial™ series.

  • Series: ix Industrial™
  • Application: Multi-Purpose
  • Termination: Solder
  • Positions: 10
  • Mounting: Free Hanging (In-Line)
  • Contact Finish: Gold, 8.00μin (0.203μm)
  • HTSUS: 8536.69.8000
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $42.9067
Amphenol
SLIMSAS VT X8 30U AU OUT 4.2 12G
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X6 PRESS-FIT R/A
Lowest to $15.7807
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Lowest to $78.3217
Samtec Inc.
CONN QSFP CAGE W/HSINK PRESS RA
Lowest to $8.1335
Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $3.8181
Amphenol
CONN SFP RCPT 20POS SLD R/A SMD
Lowest to $2.3963
JAE Electronics
CONN SERIAL I/O RCPT 20P SMD R/A
Need more? Email Us
Samtec Inc.
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $3.3470

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8663 $53.1978
14+ $7.2749 $101.8486
22+ $7.0476 $155.0472
30+ $6.8203 $204.6090
38+ $6.5929 $250.5302
51+ $5.9109 $301.4559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 902 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess