EN
  • EN
  • DE

KN30-7P-1.25H

Part No KN30-7P-1.25H
Manufacturer Hirose Electric Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hirose Electric Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826908-KN30-7P-1.25H
Ultra Librarian 3D Model Ultra Librarian KN30-7P-1.25H CAD Model

Description

The KN30-7P-1.25H is a circular connector manufactured by Hirose Electric Co Ltd. It's part of the KN30 series, known for its robust design and reliable performance in demanding environments. This particular model features 7 pins and a 1.25mm pitch, indicating it's designed for relatively high-density connections. The 'H' likely refers to a specific housing or plating type.

Applications:

  • Industrial Equipment: Used in sensors, actuators, and control systems where a secure and reliable connection is crucial.
  • Robotics: Employed in robotic arms and automated machinery for power and signal transmission.
  • Medical Devices: Found in medical equipment requiring robust and shielded connectors.
  • Test and Measurement Equipment: Utilized in oscilloscopes, signal generators, and other test instruments.
  • Aerospace and Defense: Applied in avionics and military applications demanding high reliability under extreme conditions.

Features:

  • Circular Design: Provides a compact and robust connection.
  • 7 Pins: Offers multiple connection points for power and signal transmission.
  • 1.25mm Pitch: Enables high-density connections in a small form factor.
  • Durable Construction: Designed to withstand harsh environments, including vibration, shock, and temperature extremes.
  • Shielded Option Available: Minimizes electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Secure Locking Mechanism: Ensures a reliable and vibration-resistant connection.

Benefits:

  • Reliable Connection: Ensures consistent signal and power transmission.
  • Robust Performance: Withstands harsh environments, reducing downtime and maintenance costs.
  • Compact Design: Saves space and allows for integration into smaller devices.
  • Easy Installation: Simplifies assembly and reduces installation time.
  • EMI/RFI Protection: Minimizes interference, ensuring signal integrity.

Additional Details:

The KN30 series often utilizes a push-pull locking mechanism for quick and secure mating. The materials used are typically high-grade plastics and metals designed to withstand harsh conditions. Shielding options are often available to further enhance signal integrity in noisy environments. Mating cycles are typically in the hundreds or thousands, reflecting the connector's durability. The voltage and current ratings will depend on the specific pin configuration and application requirements. Consult the Hirose datasheet for precise electrical and mechanical specifications.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess