EN
  • EN
  • DE

W.FL2-R-SMT-1(74)

Part No W.FL2-R-SMT-1(74)
Manufacturer Hirose Electric Co Ltd
Catalog Coaxial Connectors (RF)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors,Interconnects
Family Coaxial Connectors(RF)
Manufacturer Hirose Electric Co Ltd
Win Source Part Number 409387-W.FL2-R-SMT-1(74)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W.FL2-R-SMT-1(74) CAD Model

Description

The Hirose Electric Co Ltd W.FL2-R-SMT-1(74) is an ultra-small coaxial connector designed for surface mounting. This connector is part of the W.FL series known for its compact size and reliable performance in wireless communication applications. The (74) likely refers to a specific packaging or specification detail.

Applications

  • Wireless LAN (WLAN) devices
  • Bluetooth modules
  • GPS receivers
  • Mobile phones
  • IoT (Internet of Things) devices
  • Wireless communication modules

Features

  • Ultra-small size for space-saving designs
  • Surface mount technology (SMT) for automated assembly
  • High-frequency performance for reliable signal transmission
  • Secure connection for preventing signal loss
  • RoHS compliant for environmental friendliness
  • Durable construction for long-term reliability
  • Halogen-free

Benefits

  • Enables miniaturization of wireless devices
  • Facilitates efficient assembly process
  • Ensures reliable wireless communication
  • Provides a secure and stable connection
  • Reduces environmental impact
  • Extends the lifespan of the device
  • Compliant with industry standards

Additional Details

The W.FL2-R-SMT-1(74) connector typically features a gold-plated center contact and a robust outer shell to ensure optimal signal integrity and durability. It is designed to mate with Hirose's W.FL series cable assemblies. The surface mount design allows for easy integration into PCB layouts using standard SMT soldering techniques. The connector's compact size makes it suitable for applications where space is a premium. It is crucial to follow Hirose's recommended soldering profile and handling guidelines to ensure proper assembly and prevent damage to the connector. Detailed specifications, including frequency range, impedance, and VSWR (Voltage Standing Wave Ratio), can be found in the Hirose Electric Co Ltd datasheet for the W.FL2-R-SMT-1(74).

The mating height is very low, generally less than 3mm, allowing for use in very compact devices. The connectors are designed to withstand multiple mating cycles, ensuring a reliable connection over the lifespan of the product. Shielding is implemented to minimize EMI (electromagnetic interference) and RFI (radio frequency interference).

You May Also Be Interested in

Hirose Electric Co Ltd
CONN COVER
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
CONN ADAPT PLUG-PLUG SMP 50 OHM / Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
Lowest to $15.6476
Murata Electronics North America
MWC
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin (2) 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
TE Connectivity
CONN ADAPT PLUG-JACK OSM 50 OHM / Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Lowest to $25.7525
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess