EN
  • EN
  • DE

2SB1001BJTL

Part No 2SB1001BJTL
Manufacturer Hitachi, Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973923-2SB1001BJTL
Categories OEM Parts(0-9)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB1001BJTL CAD Model

Description

The Hitachi 2SB1001BJTL is a silicon PNP epitaxial planar transistor designed for use in low-frequency power amplifier applications. This transistor is characterized by its high collector power dissipation and excellent current amplification characteristics, making it suitable for driving various loads in audio amplifiers and other signal processing circuits.

Applications:

  • Audio amplifiers (preamplifiers, power amplifiers)
  • Switching circuits
  • Driver stages for motor control
  • General-purpose amplification
  • Power management circuits

Features:

  • Polarity: PNP
  • Collector-Emitter Voltage (VCEO): -50V
  • Collector Current (IC): -2A (Continuous)
  • Power Dissipation (PC): 1.0W
  • DC Current Gain (hFE): 100 to 320 (Typical)
  • Transition Frequency (fT): 140 MHz (Typical)
  • Package: SOT-89
  • Operating Temperature Range: -55°C to +150°C
  • Construction: Silicon PNP epitaxial planar

Benefits:

  • High Gain: Provides substantial current amplification for signal processing.
  • Low Saturation Voltage: Minimizes power loss in switching applications.
  • High Power Dissipation: Capable of handling moderate power levels.
  • Wide Operating Temperature Range: Suitable for use in diverse environments.
  • Compact Package: SOT-89 package allows for efficient PCB layout.
  • Reliable Performance: Hitachi's reputation ensures consistent and dependable operation.

Additional Details:

The 2SB1001BJTL transistor from Hitachi is designed for applications requiring moderate power amplification and switching capabilities. Its PNP configuration makes it suitable for sourcing current to drive loads. The SOT-89 package provides good thermal performance while minimizing board space requirements. Proper heat sinking may be necessary to ensure reliable operation at higher power levels. Always refer to the manufacturer's datasheet for detailed specifications, application notes, and safe operating area guidelines. This transistor is commonly used in audio amplifiers, power supplies, and motor control circuits to provide efficient and reliable signal amplification and switching.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amd
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess