EN
  • EN
  • DE

2SC2735J

Part No 2SC2735J
Manufacturer Hitachi, Ltd
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Hitachi, Ltd
Win Source Part Number 155444-2SC2735J
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC2735J CAD Model

Description

Overview

The 2SC2735J is a variant of the 2SC2735 transistor that offers enhanced current handling capabilities and frequency performance. It is a versatile NPN bipolar junction transistor designed for superior amplification and high-speed switching tasks in a variety of electronic circuits.

Features and Benefits

  • Enhanced Current Handling: Improved collector current rating allowing for better performance in power-demanding circuits.
  • High Speed Switching: Capable of fast switching speeds, suitable for high-frequency applications.
  • Reliable Performance: Engineered to provide stable and consistent performance under varying loads.
  • Compact Design: The package design optimizes board space, enabling compact and efficient circuit designs.
  • Cost-Effective: Offers a balance of performance and cost, ideal for budget-conscious projects without compromising quality.

Applications

  • Power Amplifiers: Suitable for use in high-power audio and RF amplifier setups.
  • Electronic Switching: Ideal for use in switching operations in consumer electronics and industrial applications.
  • RF Transmitters: Can be employed in RF transmission circuits and modules for wireless communication devices.
  • Voltage Regulation: Useful in voltage regulation circuits, providing stable outputs.
  • Educational Tools: Suitable for use in educational kits that help demonstrate transistor-based circuits and principles.

Additional Details

The 2SC2735J has a higher collector-emitter breakdown voltage compared to its predecessors, enhancing its resilience in circuits susceptible to voltage spikes. Operating efficiently in temperatures ranging from -55°C to 150°C, the transistor maintains performance stability over a broad spectrum of conditions. This makes the 2SC2735J a valuable component in both commercial and DIY electronic projects aimed at innovation and improved electronic communication.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9427 $58.2810
75+ $1.5939 $119.5425
115+ $1.5442 $177.5830
155+ $1.4946 $231.6630
200+ $1.4449 $288.9800
270+ $1.2948 $349.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess